EN
  • EN
  • DE

NTHS2101PT1G

Part No NTHS2101PT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 8V 5.4A CHIPFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 8V
Continuous Drain Current at 25°C 5.4A (Tj)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 30nC @ 4.5V
Max Input Capacitance 2400pF @ 6.4V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.3W (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 5.4A, 4.5V
Mounting SMD (SMT)
Case / Package ChipFET
Dimension 8-SMD, Flat Lead
Win Source Part Number 102636-NTHS2101PT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTHS2101PT1G CAD Model

Description

ON Semiconductor NTHS2101PT1G Dual P-Channel MOSFET

The NTHS2101PT1G is a high-performance dual P-Channel MOSFET from ON Semiconductor, designed to address a wide range of power management tasks in modern electronic devices. This compact and efficient component is particularly suitable for applications requiring space-saving solutions and low on-resistance.

With its dual P-Channel configuration, the NTHS2101PT1G allows for bidirectional current flow and simplifies circuit design by enabling the use of a single component where two discrete transistors might otherwise be necessary. This feature is especially beneficial in applications such as load switching, power management, and battery protection circuits.

Key specifications of the NTHS2101PT1G include:

  • Voltage Rating: The device has a drain-to-source voltage (Vdss) of -20V, making it suitable for low to medium voltage applications.
  • Current Rating: It offers a continuous drain current (Id) of -3.7A, ensuring reliable performance in high-demand scenarios.
  • Low RDS(on): The low on-resistance of 45 mOhm at a Vgs of -4.5V minimizes power loss and improves efficiency, which is crucial for battery-powered devices.
  • Power Dissipation: It has a power dissipation of 1.25W, which contributes to its ability to handle significant power without overheating.
  • Package: The NTHS2101PT1G comes in a compact TSOP-6 package, which is ideal for space-constrained applications.
  • Temperature Range: The operating temperature range of -55°C to 150°C ensures stability and functionality under extreme conditions.

ON Semiconductor's NTHS2101PT1G is RoHS compliant and adheres to the highest standards of environmental safety and sustainability. Its robustness and reliability make it an excellent choice for designers looking to optimize their power management systems with a high-quality, dual P-Channel MOSFET. Whether it's for mobile devices, portable electronics, or power regulation modules, the NTHS2101PT1G delivers performance that engineers can trust.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4892 $58.7040
290+ $0.4014 $116.4060
450+ $0.3889 $175.0050
615+ $0.3763 $231.4245
795+ $0.3638 $289.2210
1,065+ $0.3262 $347.4030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess