EN
  • EN
  • DE

LMH6738MQX

Part No LMH6738MQX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description Very Wideband, Low Distortion Triple Op Amp | IC OP AMP TRIPLE VIDEO 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Applications Current Feedback
-3db Bandwidth 750MHz
Slew Rate 3300V/μs
Supply Current 32mA
Current - Output / Channel 90mA
Supply Voltage , Single/Dual (±) 8V ~ 12V, ±4V ~ 6V
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LMH6738
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1201624-LMH6738MQX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6738MQX CAD Model

Description

The LMH6738MQX, a high-performance operational amplifier from Texas Instruments, is designed to cater to a wide array of applications requiring high speed and low distortion. This op-amp is part of the PowerWise® family, which emphasizes energy-efficient solutions without compromising performance.

With a bandwidth of 400 MHz and a slew rate of 1700 V/µs, the LMH6738MQX is an excellent choice for video processing, test equipment, and communication systems. Its high-speed performance is complemented by a low harmonic distortion, making it suitable for ADC/DAC buffers, active filters, and high-fidelity audio applications.

This op-amp is capable of delivering a continuous output current of 100 mA, and it operates over a wide supply range of ±2.5V to ±6V, which allows for flexible design choices in both single-supply and split-supply configurations. The LMH6738MQX also features a disable function that reduces power consumption when the amplifier is not in use, providing additional power savings.

The LMH6738MQX comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production, and its robust construction ensures reliability and longevity in various operating conditions.

Key Features:

  • 400 MHz -3 dB Bandwidth
  • 1700 V/µs Slew Rate
  • Low Harmonic Distortion
  • Continuous Output Current of 100 mA
  • Wide Supply Range: ±2.5V to ±6V
  • Disable Function for Power Savings
  • 16-Pin TSSOP Package

Whether you're designing for professional-grade video systems, high-speed data acquisition, or audio signal processing, the LMH6738MQX from Texas Instruments stands out as a versatile and efficient solution that can help elevate your project's performance to the next level.

You May Also Be Interested in

Maxim Integrated
IC 2CH QUAD VIDEO BUFF 16 DIP
Lowest to $2.9037
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Analog Devices Inc.
IC OP AMP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $0.9976
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $109.7296
Maxim Integrated
IC AMP MPLEX AMP 16SOIC
Need more? Email Us
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1086 $54.9774
20+ $5.0122 $100.2440
31+ $4.8555 $150.5205
43+ $4.6989 $202.0527
56+ $4.5423 $254.3688
74+ $4.0724 $301.3576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess