EN
  • EN
  • DE

LT1206CR

Part No LT1206CR
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 250mA/60MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT DDPAK-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Current Feedback
Slew Rate 900V/μs
-3db Bandwidth 60MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Supply Current 20mA
Current - Output / Channel 1.2A
Supply Voltage , Single/Dual (±) 10V ~ 30V, ±5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK-7
Family Part Number LT1206
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205326-LT1206CR
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1206CR CAD Model

Description

The LT1206CR is a high-speed, current-feedback operational amplifier from Linear Technology, designed to excel in a wide range of applications that demand high performance and reliability. This operational amplifier boasts a slew rate of 600V/µs and a gain bandwidth product of 60MHz, making it an excellent choice for video and cable driver systems, A/D driver circuits, and high-speed communication systems.

Key Features

  • High Slew Rate: At 600V/µs, the LT1206CR provides rapid voltage changes, enabling it to handle fast signal transitions with ease, which is particularly important in high-speed data acquisition and video processing applications.
  • Gain Bandwidth Product: A 60MHz gain bandwidth product ensures ample frequency response for a broad range of applications, including RF and IF circuitry.
  • Output Current: With an output current of 100mA, this op-amp can drive a wide range of loads, from high-impedance buffers to low-impedance lines.
  • Low Distortion: The LT1206CR is designed to deliver low distortion performance, which is crucial for maintaining signal integrity in high-fidelity audio applications and precision instrumentation.
  • Wide Supply Range: It operates with a supply voltage range from ±4V to ±15V, providing flexibility in both single and dual supply operations.

Applications

  • Video and Cable Drivers
  • High-Speed Data Acquisition Systems
  • Test Equipment and Instrumentation
  • Communication Systems
  • Active Filters and Integrators

The LT1206CR is housed in a robust package that ensures its durability across various environmental conditions. Its performance characteristics make it an ideal choice for designers looking for an op-amp that can deliver high-speed, low-distortion, and reliable operation across a wide range of applications.

Whether you are developing a sophisticated video processing unit, a high-speed data acquisition system, or any other application requiring a high-performance operational amplifier, the LT1206CR from Linear Technology stands out as a superior choice for your design needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4770 $51.6950
85+ $1.2119 $103.0115
130+ $1.1740 $152.6200
180+ $1.1361 $204.4980
230+ $1.0983 $252.6090
305+ $0.9847 $300.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,092 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess