EN
  • EN
  • DE

LT1206CT7#PBF

Part No LT1206CT7#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 60MHZ TO220-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 900 V/μs
-3db Bandwidth 60MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 20mA
Channel Output Current 1.2A
Supply Voltage - Operating 10 V to 30 V, ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package TO-220-7
Win Source Part Number 1058018-LT1206CT7#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1206CT7#PBF CAD Model

Description

Product Overview: LT1206CT7#PBF

The LT1206CT7#PBF from Linear Technology is a robust, high-speed current feedback amplifier that stands out with its impressive slew rate and bandwidth capabilities. This component is designed for a variety of applications that require high performance, including video and cable drivers, A/D drivers, active filters, and more. The LT1206CT7#PBF is an ideal choice for designers looking for a reliable amplifier that delivers high-speed performance without sacrificing stability or precision.

Key Features

  • High Slew Rate: With a slew rate of 600V/µs, the LT1206CT7#PBF ensures rapid response to input signal changes, making it suitable for high-speed signal processing applications.
  • Wide Bandwidth: This amplifier offers a wide bandwidth of 60MHz, providing ample frequency range for processing high-speed signals without distortion.
  • Output Current: Capable of delivering an output current of up to 100mA, the LT1206CT7#PBF can drive a variety of loads, including cables and high-capacitance inputs.
  • Low Distortion: The device features low distortion characteristics, which is critical for maintaining signal integrity in high-fidelity audio and video applications.
  • Thermal Protection: Integrated thermal protection ensures that the device operates within safe temperature limits, enhancing its reliability and lifespan.
  • Single Supply Operation: It can be operated from a single supply voltage, simplifying power supply design and reducing system complexity.

Applications

The versatile nature of the LT1206CT7#PBF makes it suitable for a wide range of applications. Some of the common uses include:

  • Video amplifiers
  • Cable drivers
  • High-speed data acquisition systems
  • Active filters and buffers
  • Test equipment

Quality and Reliability

Linear Technology ensures that the LT1206CT7#PBF meets high-quality standards, providing designers with a reliable component that they can trust for their critical applications. With its robust design and comprehensive feature set, the LT1206CT7#PBF is a solid choice for any project demanding high-speed amplification.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5850 $55.7550
7+ $15.2492 $106.7444
11+ $14.7727 $162.4997
14+ $14.2961 $200.1454
19+ $13.8196 $262.5724
25+ $12.3900 $309.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess