The TLE2142CPWRG4 from Texas Instruments is a high-performance, precision operational amplifier that is part of the Excalibur low-noise, high-speed series. This operational amplifier (op-amp) is designed to meet a wide range of applications, including those requiring high slew rates, low input bias currents, and low offset voltages.
Key Features
- High Slew Rate: The TLE2142CPWRG4 boasts a high slew rate of 10.5 V/μs, making it suitable for fast signal amplification and high-frequency applications.
- Low Noise: With a low noise voltage of 10 nV/√Hz at 1 kHz, it is ideal for audio and instrumentation applications where maintaining signal fidelity is crucial.
- Wide Bandwidth: It offers a wide bandwidth of 5.9 MHz, providing good response over a broad range of frequencies.
- Low Input Bias Current: The op-amp has a low input bias current of 2 pA, minimizing errors in high impedance applications.
- Low Offset Voltage: It features a low input offset voltage of 850 μV, which is beneficial for precision amplification tasks.
- Supply Range: The device operates from a supply voltage range of ±4.5 V to ±18 V, accommodating a variety of power requirements.
- Dual Operational Amplifier: This package includes two independent op-amps, making it efficient for designs that require multiple amplifiers.
- Improved Replacement: It serves as an improved replacement for a wide range of op-amps, including the 741 types and TL08x series.
Applications
The TLE2142CPWRG4 is versatile and can be used in a multitude of applications, such as:
- Audio processing equipment
- Active filters
- Signal conditioning
- Data acquisition systems
- Professional microphones
- Medical instrumentation
- Analog-to-digital converters
Package and Quality
This operational amplifier is available in a TSSOP-14 (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Texas Instruments ensures high-quality standards, and the TLE2142CPWRG4 is no exception, delivering reliable and consistent performance for critical electronic systems.