EN
  • EN
  • DE

UCC2897ARGPT

Part No UCC2897ARGPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 250kHz
Duty Cycle (Max) 70%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-QFN (4x4)
Win Source Part Number 1115886-UCC2897ARGPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2897ARGPT CAD Model

Description

Introducing the UCC2897ARGPT by Texas Instruments

The UCC2897ARGPT, crafted by the renowned Texas Instruments, is a cutting-edge power management integrated circuit specifically designed to enhance the performance and reliability of power supply systems. This advanced controller is part of TI's extensive portfolio of power management solutions and stands out for its exceptional features and adaptability to a range of power applications.

Optimized for Performance

At the heart of the UCC2897ARGPT is an innovative active clamp reset technique, which significantly improves the efficiency of power converters by reducing switching losses. This method allows for zero-voltage switching (ZVS) in forward converters, which is essential for high-performance power systems that demand minimal energy waste and optimal thermal management.

Advanced Control and Protection Features

The device is equipped with a multitude of control and protection features that ensure the stability and safety of the power system. It includes programmable soft start-up, which prevents inrush current during system power-up, thus extending the life of the power components. Additionally, the UCC2897ARGPT comes with overcurrent protection and an automatic fault restart mechanism that enhances system robustness by enabling recovery from transient conditions without the need for manual intervention.

Versatile Application Range

The versatility of the UCC2897ARGPT makes it suitable for a wide array of applications, including industrial power supplies, telecommunications equipment, server and data center power units, and other high-density power conversion systems. Its ability to operate over a wide input voltage range allows it to adapt to various power sources, ensuring reliable operation in different environments and applications.

Robust and Compact Design

Encased in a 20-pin QFN package, the UCC2897ARGPT is designed for compactness without compromising on durability. Its small footprint allows for integration into space-constrained designs, while its robust construction ensures it can withstand the rigors of demanding applications. This makes it an ideal choice for designers looking to balance space savings with high-performance power management.

In summary, the UCC2897ARGPT by Texas Instruments is a sophisticated, high-efficiency power management controller that offers advanced features for modern power supply designs, ensuring both efficiency and reliability in a compact form factor.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TQFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1501 $51.6024
57+ $1.7642 $100.5594
88+ $1.7090 $150.3920
121+ $1.6539 $200.1219
157+ $1.5988 $251.0116
210+ $1.4334 $301.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess