The LT1207CS is a high-performance dual current feedback amplifier from Linear Technology, designed to deliver excellent video and high-speed signal processing performance. This versatile amplifier is ideal for applications requiring wide bandwidth, fast settling times, and low distortion.
Key Features
- High Bandwidth: The LT1207CS offers a wide bandwidth of 60MHz, making it suitable for high-frequency applications.
- Fast Settling Time: With a settling time of just 12ns to 0.1%, this amplifier allows for rapid signal processing, which is crucial for high-speed data acquisition and video signal processing.
- Low Distortion: The device boasts a low harmonic distortion performance, which ensures clean and accurate signal amplification, preserving signal integrity.
- Dual Amplifier Design: The dual amplifier configuration allows for flexibility in design, with the capability to be used in differential, inverting, and non-inverting amplifier circuits.
- High Output Current: With an output current of 100mA per amplifier, the LT1207CS can drive heavy loads, making it suitable for a variety of demanding applications.
- Wide Supply Range: The amplifier operates with a supply range from ±4V to ±15V, accommodating various power supply configurations.
Applications
The LT1207CS is adept at handling a wide array of applications including:
- Video and broadcast equipment
- Cable drivers
- High-speed data acquisition systems
- Test instrumentation
- Telecommunications
Product Specifications
Parameter
Value
Part Number
LT1207CS
Amplifier Type
Current Feedback
Number of Circuits
2
Supply Voltage
±4V to ±15V
Bandwidth
60MHz
Settling Time
12ns
Output Current per Channel
100mA
The LT1207CS from Linear Technology is a robust and reliable choice for designers looking to incorporate a high-quality amplifier that delivers both speed and precision in their electronic designs.