EN
  • EN
  • DE

LT1218LCS8

Part No LT1218LCS8
Manufacturer Linear Technology
Description Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205358-LT1218LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1218LCS8 CAD Model

Description

The LT1218LCS8 is a precision, high-speed operational amplifier from Linear Technology, designed to address a wide range of applications requiring a combination of high performance and low power consumption. This versatile op-amp is well-suited for use in telecommunication systems, test equipment, and data acquisition systems, among others.

Key Features

  • High Gain Bandwidth: The LT1218LCS8 offers a gain bandwidth product of 7MHz, enabling it to handle high-speed signals with ease.
  • Low Noise: With a low input noise voltage, this operational amplifier ensures signal integrity, making it ideal for sensitive applications such as audio processing and instrumentation.
  • Slew Rate: A high slew rate allows the LT1218LCS8 to respond quickly to changes in input, a critical feature for fast-paced applications requiring rapid signal adjustments.
  • Power Supply Range: It operates from a supply voltage range of ±2.5V to ±15V, providing flexibility in various circuit designs and ensuring compatibility with a broad range of power sources.
  • Output Drive Capability: The LT1218LCS8 can drive capacitive loads up to 500pF, which is useful for driving longer cables or large capacitive inputs without compromising performance.

Package and Temperature Range

The LT1218LCS8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environmental conditions.

Applications

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Integrators and Differentiators
  • Telecommunications
  • Test Equipment

The LT1218LCS8 is a testament to Linear Technology's commitment to providing high-quality, reliable components for precision applications. Whether for industrial, commercial, or research purposes, the LT1218LCS8 delivers the performance needed for demanding signal processing tasks.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0000 $52.0000
10+ $10.6667 $106.6670
15+ $10.3334 $155.0010
20+ $10.0000 $200.0000
26+ $9.6667 $251.3342
35+ $8.6667 $303.3345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess