EN
  • EN
  • DE

LT1237CG-E2

Part No LT1237CG-E2
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Linear Technology
Win Source Part Number 302554-LT1237CG-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1237CG-E2 CAD Model

Description

Product Overview: LT1237CG-E2

The LT1237CG-E2 is a high-performance, precision operational amplifier from Linear Technology. This op-amp is designed to cater to a wide range of applications, including test equipment, instrumentation, and control systems. It is well-suited for tasks that require low noise, high output drive, and the precision handling of both DC and AC signals.

Key Features

  • Precision Performance: The LT1237CG-E2 boasts excellent accuracy and stability, making it ideal for precision applications. It has a low offset voltage and drift over time and temperature, ensuring reliable performance in critical circuits.
  • Low Noise: With its low noise characteristics, this operational amplifier is perfect for sensitive applications where signal integrity is paramount. It minimizes background noise to maintain signal fidelity.
  • High Output Drive: Capable of delivering a high output current, the LT1237CG-E2 can drive heavy loads without compromising on performance, making it versatile for both high-impedance and low-impedance applications.
  • Wide Supply Range: This op-amp operates over a wide supply voltage range, accommodating various power requirements and simplifying power supply design.
  • Dual Supply Operation: It can be used in systems that require dual power supplies, providing greater flexibility in circuit design.

Applications

The LT1237CG-E2 is adept at handling a multitude of applications, including:

  • High-end audio equipment
  • Precision data acquisition systems
  • Active filters and oscillators
  • Analog-to-digital converter (ADC) drivers
  • Buffer amplifiers

Product Specifications

This operational amplifier comes in a robust package that is designed to meet the needs of demanding environments. Its specifications include:

  • Supply Voltage Range: ±2.5V to ±15V
  • Low Input Offset Voltage
  • High Gain Bandwidth Product
  • Extended Temperature Range
  • Package Type: Through-Hole

The LT1237CG-E2 from Linear Technology stands out as a reliable and versatile choice for designers looking for an op-amp that delivers both precision and power. Whether for professional or industrial applications, this product ensures optimal performance and consistent results.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1063 $60.6378
14+ $8.2917 $116.0838
22+ $8.0330 $176.7260
30+ $7.7743 $233.2290
39+ $7.5144 $293.0616
52+ $6.7371 $350.3292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess