Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205407-LT1237CNW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1237CNW CAD Model

Description

The LT1237CNW is a high-performance, precision operational amplifier from Linear Technology, designed to cater to a wide range of applications that require high accuracy and stability. This operational amplifier stands out due to its exceptional features, which include low noise, high output drive capability, and a wide supply voltage range.

Key Features

  • Low Noise Performance: The LT1237CNW boasts an ultra-low noise level, making it ideal for sensitive audio equipment, instrumentation, and other applications where noise can be a critical factor.
  • High Output Drive Capability: With its ability to drive high loads, this operational amplifier can be used in a variety of demanding situations without compromising signal integrity or performance.
  • Wide Supply Voltage Range: This device operates over a broad supply voltage range, providing flexibility in various power supply designs and ensuring compatibility with a range of other electronic components.
  • Stable with Capacitive Loads: The LT1237CNW is designed to be stable when driving capacitive loads, which is essential for maintaining signal fidelity and preventing oscillations in feedback systems.

Applications

The versatility of the LT1237CNW makes it suitable for a host of applications, including:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Industrial control systems
  • Medical instrumentation

Technical Specifications

The LT1237CNW is encapsulated in a robust package that ensures its durability and reliability. Below are some of the technical specifications:

  • Supply Voltage Range: ±2.5V to ±15V
  • Input Offset Voltage: Typically low
  • Input Bias Current: Extremely low
  • Output Current: High
  • Operating Temperature Range: Specified over a wide range

For detailed technical specifications, application notes, and usage guidelines, refer to the LT1237CNW datasheet provided by Linear Technology.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention