EN
  • EN
  • DE

LT1237CSW

Part No LT1237CSW
Manufacturer Linear Technology
Description 5V RS232 Transceiver with Advanced Power Management and One Receiver Active in Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205408-LT1237CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1237CSW CAD Model

Description

The LT1237CSW from Linear Technology is a high-performance precision operational amplifier that is designed to cater to a wide array of applications requiring accurate signal amplification. This operational amplifier stands out due to its excellent precision and stability, making it an ideal choice for instrumentation, test equipment, and high-quality audio applications.

Key Features:

  • Low Offset Voltage: The LT1237CSW offers a low input offset voltage, which enhances the accuracy of the signal processing and reduces the need for external calibration.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies without compromising on performance, ensuring versatility in its use across different applications.
  • Low Noise: The device boasts low noise characteristics, which is crucial for applications that require a high signal-to-noise ratio.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, making it robust in various circuit configurations.
  • Power Supply Flexibility: The LT1237CSW can operate with dual power supplies ranging from ±5V to ±15V, or a single supply from 10V to 30V, providing flexibility in system design.

Package and Temperature Range:

The LT1237CSW is available in a wide-body, 16-lead surface-mount package, ensuring it can be integrated into various designs with ease. It is also specified for operation over the extended industrial temperature range of -40°C to 85°C, which enables its use in environments with challenging temperature conditions.

Applications:

  • Instrumentation Amplifiers
  • Precision Data Acquisition Systems
  • Professional Audio Equipment
  • Active Filters
  • Test Equipment

In summary, the LT1237CSW precision operational amplifier by Linear Technology is a reliable and versatile component that delivers high-accuracy performance. Its robust feature set is tailored to meet the stringent requirements of precision electronic applications, making it a go-to choice for engineers and designers looking for quality and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2215 $64.5505
16+ $7.5664 $121.0624
24+ $7.3308 $175.9392
33+ $7.0940 $234.1020
43+ $6.8572 $294.8596
57+ $6.1481 $350.4417
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess