EN
  • EN
  • DE

LT1308BCS8#TR

Part No LT1308BCS8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828482-LT1308BCS8#TR
Ultra Librarian 3D Model Ultra Librarian LT1308BCS8#TR CAD Model

Description

Product Overview: LT1308BCS8#TR

The LT1308BCS8#TR is a versatile and high-performance step-up DC/DC converter from Linear Technology, designed to cater to a wide range of applications requiring efficient voltage boosting capabilities. This component is particularly suitable for portable devices, as it can operate from an input voltage as low as 2V, making it ideal for single-cell or dual-cell battery-powered applications.

Key Features

  • Wide Input Voltage Range: The LT1308BCS8#TR operates from an input voltage range of 2V to 12V, providing flexibility for various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted up to 34V, which is beneficial for applications that require a specific voltage level that is not standard.
  • High Efficiency: With efficiencies up to 87%, this converter ensures minimal power loss during the voltage conversion process, making it suitable for energy-sensitive applications.
  • Low Quiescent Current: The device features a low quiescent current, which is critical for battery-powered devices where power conservation is essential.
  • High Switching Frequency: A high switching frequency of 600kHz allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Soft-Start Function: The integrated soft-start function limits inrush current during startup, providing protection for both the converter and the load.
  • Stable with Low ESR Capacitors: The LT1308BCS8#TR remains stable with low ESR capacitors, which can improve performance and reliability.

Applications

The LT1308BCS8#TR is highly adaptable and can be used in a variety of applications, including:

  • Portable Electronics
  • GPS Devices
  • Wireless Modems
  • Medical Instruments
  • Backup Power Supplies
  • Handheld Instruments

Product Packaging

The product comes in an 8-Lead Plastic SO package, with a tape and reel packaging format designated by the '#TR' suffix, which is convenient for automated assembly processes.

Conclusion

Linear Technology's LT1308BCS8#TR step-up DC/DC converter is a powerful solution for designers looking to enhance the performance of their portable and battery-powered devices with an efficient, compact, and reliable voltage boost capability.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3000 $55.8000
12+ $8.7000 $104.4000
18+ $8.4000 $151.2000
26+ $7.8000 $202.8000
34+ $7.5000 $255.0000
42+ $7.2000 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess