EN
  • EN
  • DE

LT1356CN

Part No LT1356CN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 12MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 4
Slew Rate 400 V/μs
Gain Bandwidth Product (GBP) 12MHz
Current - Input Bias 80nA
Voltage - Input Offset 300μV
Operating Supply Current 1mA
Channel Output Current 30mA
Supply Voltage - Operating ±2.5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 072261-LT1356CN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1356CN CAD Model

Description

Product Overview: LT1356CN from Linear Technology

The LT1356CN is a high-performance, dual operational amplifier (op-amp) produced by Linear Technology, a company renowned for their precision electronic components. This op-amp is designed to offer a perfect blend of speed, precision, and low power consumption, making it an ideal choice for a wide array of applications, including telecommunications, test equipment, and data acquisition systems.

Key Features

  • High Speed: The LT1356CN boasts a high slew rate and wide bandwidth, which are crucial for applications requiring fast and accurate signal processing.
  • Low Distortion: With its low harmonic distortion, the LT1356CN ensures signal integrity, making it suitable for audio and high-fidelity applications.
  • Low Noise: The device's low noise characteristics are ideal for sensitive instrumentation and measurement applications where signal purity is paramount.
  • Low Power Consumption: Despite its high-speed capabilities, the LT1356CN is designed to operate efficiently with low power dissipation, which is beneficial for portable and battery-powered devices.
  • Dual Supply Operation: It can operate from a dual supply voltage, providing design flexibility for various circuit configurations.

Applications

The LT1356CN's versatile nature makes it suitable for a broad range of applications, including:

  • Active Filters
  • Fast Amplifiers
  • Video and RF Amplification
  • Buffer Amplifiers
  • ADC/DAC Systems
  • Signal Conditioning

Technical Specifications

The LT1356CN is offered in an 8-pin PDIP package and is characterized by the following specifications:

  • Supply Voltage Range: ±2.5V to ±15V
  • Input Offset Voltage: Typically 750 µV
  • Input Bias Current: 65 nA
  • Output Current: 50 mA
  • Operating Temperature Range: 0°C to 70°C

Quality and Reliability

Linear Technology is committed to high standards of quality and reliability, and the LT1356CN is no exception. It is rigorously tested to ensure performance and durability, assuring users of its dependability in even the most demanding environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess