EN
  • EN
  • DE

LT1360CS8

Part No LT1360CS8
Manufacturer Linear Technology
Description 50MHz, 800V/us Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205532-LT1360CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1360CS8 CAD Model

Description

The LT1360CS8 is a high-performance operational amplifier (op-amp) developed by Linear Technology, renowned for its speed and versatility in a wide array of applications. This device is a part of the LT1360 series and is packaged in an 8-lead SOIC, making it suitable for space-constrained applications while still delivering robust performance.

Key Features

  • High Speed: The LT1360CS8 boasts a gain-bandwidth product of 50MHz and a slew rate of 800V/µs, making it an excellent choice for high-speed signal processing applications.
  • Low Distortion: With its low harmonic distortion, this op-amp is ideal for audio applications, data acquisition systems, and other sensitive electronics where signal integrity is paramount.
  • Wide Supply Range: It operates with a supply voltage ranging from ±2.5V to ±15V, allowing for flexibility in both single and dual supply configurations.
  • High Output Drive: Capable of delivering up to ±50mA of output current, the LT1360CS8 can drive heavy loads with ease.

Applications

The LT1360CS8 is suitable for a diverse set of applications due to its high-speed and robust output capabilities. Common uses include:

  • Video and RF Amplification
  • Cable Drivers
  • ADC/DAC Buffers
  • Active Filters
  • Test Equipment
  • Telecommunications Systems

Performance and Quality

Linear Technology ensures that the LT1360CS8 meets stringent quality and performance standards, offering reliability and consistency in its operation. Whether used in commercial, industrial, or military-grade applications, this op-amp maintains its performance across a wide range of temperatures and conditions.

Design Support

Designers can access comprehensive support materials, including datasheets, reference designs, and application notes, to facilitate the integration of the LT1360CS8 into their projects. Linear Technology's customer support and online resources provide additional assistance to ensure successful implementation.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8497 $54.2485
12+ $8.9023 $106.8276
18+ $8.6241 $155.2338
24+ $8.3459 $200.3016
31+ $8.0677 $250.0987
42+ $7.2331 $303.7902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess