EN
  • EN
  • DE

LT1361

Part No LT1361
Manufacturer Linear Technology
Description Dual and Quad 50MHz, 800V/us Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205533-LT1361
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1361 CAD Model

Description

Introducing the LT1361: High-Speed Operational Amplifier

The LT1361 by Linear Technology is a dual, high-speed operational amplifier that pushes the boundaries of performance and speed. Designed to cater to a range of applications that require high slew rates and wide bandwidth, the LT1361 is a versatile component ideal for video and telecommunications systems, A/D drivers, and active filters.

With its impressive slew rate of 500V/µs and a gain bandwidth product of 50MHz, this operational amplifier ensures a rapid response with minimal distortion. Its ability to deliver such high-speed performance makes it particularly suitable for fast signal processing applications.

Key Features of the LT1361

  • High Slew Rate: The LT1361 boasts a slew rate of 500V/µs, which allows for quick changes in the output voltage, enabling the amplifier to respond swiftly to changes in the input signal.
  • Wide Bandwidth: With a gain bandwidth product of 50MHz, this op-amp can handle a wide range of frequencies, making it ideal for high-frequency applications.
  • Low Distortion: The device is designed to maintain signal fidelity with a total harmonic distortion (THD) rating that is exceptionally low, ensuring clean and accurate signal amplification.
  • High Output Drive: The LT1361 can deliver a continuous output current of ±50mA and is capable of driving loads as low as 25Ω, making it a strong choice for driving heavy loads.
  • Flexible Power Supply: It operates with a supply voltage range from ±2.5V to ±15V, allowing for flexibility in both single and split supply operations.

Moreover, the LT1361 features a fast settling time, which is critical for high-speed data acquisition systems, and a low input bias current, which enhances its performance in precision applications. Its robust output stage ensures stability even with capacitive loads, a common challenge in high-speed circuits.

Whether you're designing a high-performance audio system, a sophisticated medical imaging device, or a high-speed data communication link, the LT1361 from Linear Technology provides the speed, power, and precision you need. Integrating this operational amplifier into your design will ensure top-notch performance and reliability for your high-speed applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess