The LT1461 is a series of low dropout micropower bandgap references that provide a precise, stable voltage with minimal deviation over temperature and time, manufactured by Linear Technology. This component is designed to maintain accuracy and reliability in a wide range of applications, making it a versatile choice for engineers and designers.
Key Features
- High Accuracy: The LT1461 boasts an initial accuracy of ±0.05% and a temperature coefficient of 10ppm/°C guaranteed over the full temperature range, ensuring consistent performance in diverse operating conditions.
- Low Dropout Voltage: With a low dropout voltage, this reference can operate with a minimal difference between the input and output voltages, making it ideal for battery-powered and low voltage systems.
- Low Power Consumption: The device is designed for efficient power usage, which is critical for portable and battery-operated equipment, ensuring longer battery life and reduced heat generation.
- Multiple Output Voltages: The LT1461 series is available in several fixed output voltages, including 2.5V, 4.096V, 5V, and 10V, providing flexibility for various design requirements.
- Stability: It can remain stable with capacitive loads up to 10µF, offering a robust solution for applications that may encounter varying load conditions.
Applications
The LT1461 is suitable for a wide array of applications due to its high precision and low power characteristics. It is commonly used in:
- Precision data converters
- Battery-powered equipment
- Portable instrumentation
- Automotive electronics
- Industrial controls
- Medical devices
Package Options and Availability
The LT1461 is offered in a variety of packages, including the 8-lead PDIP, SO-8, and 5-lead TO-92. It is designed for commercial, industrial, and military applications with temperature ranges specified from 0°C to 70°C, -40°C to 85°C, and -55°C to 125°C, respectively. The product's availability can be checked through Linear Technology's network of distributors and sales representatives.