EN
  • EN
  • DE

LT1468

Part No LT1468
Manufacturer Linear Technology
Description 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205743-LT1468
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1468 CAD Model

Description

The LT1468 is a high-precision operational amplifier from Linear Technology, a brand of Analog Devices, that stands out in the market for its superior performance and reliability. This op-amp is designed with a meticulous balance of low noise, high speed, and precision specifications, making it an ideal choice for critical signal conditioning applications.

Key Features

  • Low Noise: The LT1468 boasts an ultra-low input noise voltage of just 2.5nV/√Hz at 1kHz, which is a critical feature for applications requiring clean signal amplification.
  • High Speed: With a slew rate of 20V/µs and a gain bandwidth product of 20MHz, this operational amplifier is capable of handling fast signal transitions smoothly, ensuring high-speed performance in demanding systems.
  • Precision: Precision is paramount in the LT1468, which offers an offset voltage of only 250µV max and an offset voltage drift of 2µV/°C max, providing stable and accurate performance over a range of temperatures and conditions.
  • Stable with Capacitive Loads: The LT1468 is designed to be stable with capacitive loads up to 1000pF, which is beneficial for driving capacitive sensors or for use in filter circuits.
  • Low Power: Despite its high-performance characteristics, the LT1468 maintains a low supply current of 6.3mA max, making it suitable for power-sensitive applications.

Applications

The LT1468 is versatile and can be used in a wide array of applications, including:

  • High-fidelity audio and instrumentation
  • Active filters and integrators
  • Test and measurement equipment
  • Medical diagnostic systems
  • Professional photography and imaging

This operational amplifier is available in both 8-lead PDIP and SO packages, providing flexibility for different types of circuit board layouts. With its exceptional combination of low noise, high speed, and precision, the LT1468 from Linear Technology is a top-tier component for designers who require the utmost in operational amplifier performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4165 $58.9155
17+ $6.9057 $117.3969
26+ $6.6898 $173.9348
36+ $6.4738 $233.0568
47+ $6.2589 $294.1683
62+ $5.6110 $347.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess