EN
  • EN
  • DE

LT1469IS8

Part No LT1469IS8
Manufacturer Linear Technology
Description Dual 90MHz, 22V/us 16-Bit Accurate Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205750-LT1469IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1469IS8 CAD Model

Description

Linear Technology's LT1469IS8: High-Performance Dual Operational Amplifier

The LT1469IS8 from Linear Technology is a state-of-the-art dual operational amplifier that is designed to cater to a wide array of applications requiring high precision and performance. This op-amp is part of Linear Technology's high-speed, high-performance analog integrated circuits that have been engineered to deliver exceptional signal amplification with low distortion and noise.

Key Features

  • High Speed: The LT1469IS8 boasts a slew rate of 50V/µs and a gain-bandwidth product of 90MHz, ensuring rapid response times and suitability for fast signal processing applications.
  • Low Noise: With a low noise figure of 2.8nV/√Hz at 1kHz, this operational amplifier is ideal for audio, instrumentation, and other sensitive applications where minimizing noise is critical.
  • High Output Drive: Capable of delivering up to ±50mA of output current, the LT1469IS8 can drive heavy loads without compromising performance.
  • Wide Supply Range: The device can operate from a supply voltage range of ±2.5V to ±15V, providing flexibility in various circuit designs.
  • Stable with Capacitive Loads: Designed to be stable with capacitive loads up to 500pF, the op-amp is versatile and robust in different application environments.

Applications

The LT1469IS8 is suitable for a diverse set of applications, including:

  • High-quality audio amplification
  • Active filters and integrators
  • Fast DAC and ADC buffers
  • Video and RF amplification
  • Telecommunications
  • Test equipment

Package and Quality

The LT1469IS8 comes in an 8-lead SOIC package, which ensures a compact footprint while maintaining ease of integration into various circuit designs. Manufactured by Linear Technology, a leader in high-performance analog ICs, customers can expect high reliability and consistent performance from this product.

Conclusion

Overall, the LT1469IS8 dual operational amplifier is a superior choice for designers looking for a combination of speed, low noise, and high output drive capability. Its wide supply range and stability with capacitive loads make it a versatile component for high-performance electronic designs.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1276 $82.2552
3+ $33.7457 $101.2371
5+ $32.6912 $163.4560
7+ $31.6366 $221.4562
9+ $30.5821 $275.2389
11+ $27.4184 $301.6024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess