The LT1485IS8 is a sophisticated RS485 transceiver chip designed by Linear Technology, now part of Analog Devices, that caters to applications requiring low power consumption and high-performance data communication. This integrated circuit is housed in an 8-lead SOIC package, making it suitable for compact designs where space is at a premium.
Key Features
- Low Power Operation: The LT1485IS8 operates with very low quiescent current, which is ideal for power-sensitive applications. It significantly extends the battery life of portable devices.
- High Speed: Capable of data rates up to 2.5Mbps, the LT1485IS8 is designed for high-speed data communication on RS485 networks, ensuring quick and efficient data transfer.
- Extended Temperature Range: This transceiver is designed to perform reliably in a wide temperature range, making it suitable for industrial environments.
- Fail-Safe Receiver: The LT1485IS8 features a fail-safe receiver that guarantees a high output state when the inputs are left open or shorted, or when they are connected to a terminated transmission line with no signal present.
- Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage to the chip in case of excessive power dissipation.
Applications
The LT1485IS8 is versatile and can be used in various applications, including:
- Industrial Control Systems
- Networked Devices for Building Automation
- Remote Data Acquisition Systems
- Automotive Diagnostics Communication
Technical Specifications
Parameter
Value
Package Type
8-lead SOIC
Operating Temperature
-40°C to 85°C
Data Rate
2.5Mbps
Supply Voltage
4.75V to 5.25V
Quiescent Current
200µA
Overall, the LT1485IS8 from Linear Technology is a reliable and efficient solution for RS485 communication, offering low power consumption without compromising on performance or reliability.