The LT1495CS8 from Linear Technology is a high-precision, dual operational amplifier (op amp) that is designed to meet the needs of various applications requiring low power consumption and high accuracy. This op amp is particularly suitable for battery-powered systems, portable devices, and other applications where power efficiency is critical.
Key Features:
- Ultra-Low Quiescent Current: The LT1495CS8 boasts an ultra-low quiescent current of 40µA maximum per amplifier, which is ideal for prolonging battery life in portable applications.
- Input Offset Voltage: It offers a low input offset voltage of 500µV maximum, ensuring precise signal amplification without significant deviation.
- Input Bias Current: With an input bias current of 250pA maximum, this op amp is suitable for high-impedance sensor applications and precision integrators.
- Wide Supply Voltage Range: The device operates over a wide supply voltage range from 2.7V to 36V, or ±1.35V to ±18V, making it versatile for various circuit configurations.
- Rail-to-Rail Output Swing: The LT1495CS8 features rail-to-rail output swing, which provides enhanced dynamic range, especially beneficial when working with low supply voltages.
- Output Current: Capable of delivering an output current of 20mA, it can drive heavier loads when required.
- Common Mode Rejection Ratio (CMRR): With a high CMRR of 90dB minimum, the op amp minimizes the effects of unwanted common-mode signals.
- Power Supply Rejection Ratio (PSRR): The high PSRR of 105dB minimum ensures stable operation against fluctuations in the power supply voltage.
Applications:
- Portable Medical Devices
- Battery-Powered Instrumentation
- Sensor Amplifiers
- Data Acquisition Systems
- Active Filters
- Notebooks and PDA's
The LT1495CS8 is housed in an 8-lead SO package, which is compact and suitable for space-constrained applications. Its combination of low power, high precision, and robust features make it an excellent choice for designers looking for a reliable op amp that does not compromise on performance.