Introducing the LT1506CR-SYNC: A Robust, Synchronous Switching Regulator
The LT1506CR-SYNC from Linear Technology stands out as a high-performance, synchronous switching regulator that is meticulously engineered to cater to a broad spectrum of power supply requirements. This innovative component is designed to provide efficient, reliable power conversion in a compact, easy-to-use package.
Key Features:
- High Efficiency: The LT1506CR-SYNC boasts a synchronous rectification design, which significantly enhances efficiency, especially at higher currents. This feature ensures that power loss is minimized, leading to improved performance and thermal management.
- Wide Input Range: With an input voltage range of 4.5V to 30V, this versatile regulator is suitable for a variety of applications, from simple battery-driven devices to complex industrial systems.
- Adjustable Switching Frequency: Users have the flexibility to set the switching frequency anywhere from 100kHz to 200kHz, allowing for a tailored approach to meet specific design requirements, be it for efficiency, size, or electromagnetic compatibility.
- Stable with Low ESR Capacitors: The LT1506CR-SYNC operates stably with ceramic capacitors and other low ESR output capacitors, which can help reduce the overall size and cost of the power supply design.
Applications:
The LT1506CR-SYNC is an excellent choice for a wide range of applications, including:
- Telecommunications infrastructure
- Automotive systems
- Portable electronics
- Industrial power supplies
- Computing and data systems
Product Specifications:
Parameter
Value
Input Voltage (min)
4.5V
Input Voltage (max)
30V
Switching Frequency (min)
100kHz
Switching Frequency (max)
200kHz
With its robust design and flexible features, the LT1506CR-SYNC is an essential component for designers looking to create efficient and reliable power supply solutions.