The LT1506CR is a high-performance, step-down switching regulator designed by Linear Technology, a company renowned for its innovative power management solutions. This particular product is part of their LT1506 series, which is well-known for its efficiency and reliability in a wide range of applications. The LT1506CR is a versatile component that is designed to cater to the needs of demanding power supply designs.
Key Features
- High Efficiency: The LT1506CR boasts a high efficiency that can reach up to 96%, ensuring minimal power loss during operation and making it suitable for battery-powered devices.
- Wide Input Voltage Range: With an input voltage range from 4.5V to 60V, the LT1506CR can accommodate a variety of power sources, making it a flexible choice for different design requirements.
- Adjustable Output Voltage: The output voltage is adjustable from 1.23V to 55V, providing a broad range to meet the needs of various applications.
- High Output Current: This regulator can deliver output currents up to 3A, making it capable of powering a wide array of devices.
- Low Dropout Operation: It is designed for low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
Applications
The LT1506CR is suited for a multitude of applications, including:
- Telecommunications
- Automotive systems
- Portable computers
- Industrial power systems
- Battery-powered devices
Protection Features
The LT1506CR includes several protection features to ensure the longevity and safety of both the regulator and the devices it powers:
- Overcurrent Protection: In the event of an overcurrent condition, the regulator will shut down to protect itself and the system it is part of.
- Thermal Protection: Built-in thermal shutdown prevents damage from overheating, adding an extra layer of security to the device's operation.
In summary, the LT1506CR from Linear Technology is a highly efficient, versatile, and reliable step-down switching regulator that offers a wide input voltage range, adjustable output, and high output current capabilities. Its built-in protection features make it a safe and durable choice for a variety of power management applications.