EN
  • EN
  • DE

LT1507IS8

Part No LT1507IS8
Manufacturer Linear Technology
Description 500kHz Monolithic Buck Mode Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205810-LT1507IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1507IS8 CAD Model

Description

Linear Technology's LT1507IS8 - A Robust DC/DC Converter

The LT1507IS8 is a powerful and versatile DC/DC converter from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. This converter is part of a family of monolithic converters and operates at a switching frequency of 500kHz, allowing for a compact solution with smaller external components.

Key Features:

  • High Efficiency: The LT1507IS8 is optimized for high efficiency, which can reach up to 90%. This makes it an excellent choice for battery-powered devices where power conservation is critical.
  • Wide Input Voltage Range: It supports an input voltage range from 3.6V to 30V, providing flexibility for various power supply configurations and ensuring compatibility with a broad array of input sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to the input voltage, giving designers the freedom to tailor the output to meet specific circuit requirements.
  • High Switching Frequency: With a 500kHz switching frequency, the LT1507IS8 allows for smaller external components, reducing board space and overall system cost.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the converter from damage due to overheating, enhancing its reliability and lifespan.
  • Current Mode Operation: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved protection.

Applications:

The LT1507IS8 is suitable for a variety of applications, including:

  • Portable Electronics
  • Telecommunications
  • Automotive Systems
  • Industrial Controls
  • Computer Systems

With its robust design, the LT1507IS8 is an ideal choice for engineers looking for a dependable and efficient power conversion solution. Its small footprint, combined with its high performance, makes it a go-to component for space-constrained and power-sensitive designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess