EN
  • EN
  • DE

ALED1642GWXTTR

Part No ALED1642GWXTTR
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description IC LED DRVR LIN DIM 40MA 24TSSOP / LED Driver 10uA Supply Current Automotive 24-Pin TSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 19V
Output Current per Channel 40mA
Frequency 30MHz
Dimming PWM
Applications Automotive, Backlight
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Win Source Part Number 778479-ALED1642GWXTTR
Popularity Medium
Supply and Demand Status Balance
Family Name ALED1642GW
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ALED1642GWXTTR CAD Model

Description

Introducing the ALED1642GWXTTR from STMicroelectronics

The ALED1642GWXTTR is a cutting-edge LED driver IC crafted by the renowned semiconductor manufacturer, STMicroelectronics. This innovative driver is designed to bring efficiency, precision, and versatility to a wide array of lighting applications, particularly in the automotive and industrial sectors. With its advanced features and robust performance, the ALED1642GWXTTR is the perfect solution for managing multiple LEDs with ease and accuracy.

Key Features

  • Output Channels: The device boasts 16 independent PWM output channels, allowing for fine-grained control over a multitude of LEDs.
  • Current Capability: Each channel can sink up to 20 mA, with an adjustable output current through external resistors, providing flexibility in various lighting scenarios.
  • Enhanced Dimming: With 12-bit PWM dimming resolution, the ALED1642GWXTTR ensures smooth and deep dimming capabilities, enhancing the visual experience.
  • Error Detection: The chip includes open-LED and short-circuit detection features, ensuring reliable operation and protection for the lighting system.
  • Communication: The device operates via a 3.3V I²C-compatible interface, facilitating easy integration with microcontrollers and other digital systems.
  • Thermal Management: An over-temperature protection feature is integrated into the IC, safeguarding the device from overheating.

Applications

The ALED1642GWXTTR is ideally suited for a range of applications. In the automotive industry, it can be used in dashboard backlighting, headlight control, and rear light clusters. In industrial settings, it's perfect for LED status indicators, display backlighting, and sophisticated lighting systems requiring individual LED management.

Package and Energy Efficiency

Encased in a compact TSSOP24 package, the ALED1642GWXTTR is designed for space-constrained applications, maintaining a small footprint without compromising on functionality. Additionally, its low quiescent current contributes to energy efficiency, making it an environmentally friendly choice for modern LED lighting solutions.

With the ALED1642GWXTTR, STMicroelectronics continues to demonstrate its commitment to innovation in LED driving technology, offering a product that enhances the performance and reliability of lighting systems across various industries.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-86V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BST 21-126V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8805 $50.4465
32+ $3.1840 $101.8880
49+ $3.0845 $151.1405
68+ $2.9850 $202.9800
87+ $2.8855 $251.0385
116+ $2.5870 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess