EN
  • EN
  • DE

TPS92641PWPT/NOPB

Part No TPS92641PWPT/NOPB
Manufacturer Texas Instruments
Catalog Board Mount LED Drivers
Description IC LED DRIVER CTRLR DIM 16HTSSOP / LED Driver 9V/12V/15V/18V/24V 16-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 7V
Voltage Supply MAX 85V
Frequency 1MHz
Dimming Analog, PWM
Applications Automotive
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-HTSSOP
Win Source Part Number 798281-TPS92641PWPT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name TPS92641
Introduction Date April 18, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS92641PWPT/NOPB CAD Model

Description

The TPS92641PWPT/NOPB is a sophisticated LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance IC is specifically engineered to meet the needs of complex lighting systems that require precise control and high efficiency.

Key Features:

  • Multiple LED String Support: The TPS92641PWPT/NOPB is capable of driving multiple strings of LEDs, providing consistent brightness and color across all strings.
  • Wide Input Voltage Range: It operates over a wide input voltage range, making it versatile for various applications from automotive lighting to industrial and architectural lighting systems.
  • Integrated Switch: The device includes an integrated 75V N-Channel MOSFET switch, which can handle high power levels while maintaining high efficiency.
  • Flexible Dimming Options: It offers flexible dimming capabilities, including both analog and PWM dimming, to adapt to different lighting requirements and preferences.
  • Thermal Protection: With built-in thermal shutdown protection, the TPS92641PWPT/NOPB ensures reliability and safety by preventing overheating.
  • Adjustable Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the driver for specific applications and avoid interference with other system components.

Applications:

  • Automotive exterior and interior lighting
  • Commercial and residential LED lighting
  • Street and area lighting
  • Portable and emergency lighting

The TPS92641PWPT/NOPB is available in a thermally enhanced HTSSOP PowerPAD package, which is ideal for space-constrained applications. Its robust design and comprehensive protection features make it a reliable choice for designers looking to create advanced lighting solutions with a long operational lifespan.

Whether you're developing automotive headlamps, sophisticated architectural lighting, or energy-efficient street lights, the TPS92641PWPT/NOPB provides a high level of performance and flexibility to meet the challenges of modern LED lighting applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DVR CC BUCK-BST 2-40V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2042 $50.6966
56+ $1.8086 $101.2816
86+ $1.7520 $150.6720
118+ $1.6955 $200.0690
153+ $1.6390 $250.7670
205+ $1.4695 $301.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess