EN
  • EN
  • DE

STP16CPS05XTTR

Part No STP16CPS05XTTR
Manufacturer STMicroelectronics
Catalog Board Mount LED Drivers
Description IC LED DRIVER LIN 100MA 24TSSOP / LED Driver 16 Segment 13000uA Supply Current 24-Pin TSSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 20V
Output Current per Channel 100mA
Frequency 30MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 24-TSSOP-EP
Win Source Part Number 795770-STP16CPS05XTTR
Popularity Medium
Supply and Demand Status Limited
Family Name STP16CPS05
Introduction Date July 28, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STP16CPS05XTTR CAD Model

Description

The STP16CPS05XTTR is a state-of-the-art LED driver integrated circuit (IC) manufactured by STMicroelectronics, a leader in semiconductor solutions. This IC is designed to provide an efficient and reliable solution for controlling LED arrays, making it an ideal choice for a wide range of applications, including LED displays, signage, and lighting systems.

Key Features

  • 16 Constant Current Output Channels: The STP16CPS05XTTR offers 16 channels of constant current output, ensuring uniform brightness across all connected LEDs.
  • Adjustable Output Current: Each channel's output current can be set from 5 mA to 100 mA through external resistors, providing flexibility to match the requirements of different LED configurations.
  • Error Detection: The IC includes open LED and short-circuit detection features, enhancing the reliability of the LED array by identifying and reporting faults.
  • Thermal Shutdown: With built-in thermal shutdown protection, the STP16CPS05XTTR prevents damage to the IC and connected LEDs during high-temperature conditions.
  • Low Voltage Operation: It operates with a supply voltage from 3.3V to 5.5V, making it compatible with a variety of low-voltage applications.
  • Serial Data Interface: The device supports a serial data interface, allowing for easy connection and communication with microcontrollers or other control units.

Applications

The versatility of the STP16CPS05XTTR allows it to be used in a multitude of applications where precise LED control and reliability are paramount. Common applications include:

  • Full-color LED displays
  • LED message boards
  • Architectural lighting
  • Channel letter lighting
  • Commercial and industrial lighting

Product Packaging

The STP16CPS05XTTR is available in a TSSOP24 package, offering a compact footprint for space-constrained applications. The TSSOP24 package is designed for surface-mount technology (SMT), enabling efficient assembly and integration into a variety of electronic systems.

Conclusion

With its robust feature set and versatile applications, the STP16CPS05XTTR from STMicroelectronics represents a superior choice for designers and engineers looking to create advanced LED solutions. Its combination of constant current outputs, error detection capabilities, and thermal protection make it a reliable and efficient driver for any LED-based system.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3057 $50.7254
53+ $1.8919 $100.2707
82+ $1.8328 $150.2896
113+ $1.7737 $200.4281
146+ $1.7145 $250.3170
196+ $1.5372 $301.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess