Products specifications

Win Source Part Number 1071453-LT1609IGTRPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1609IGTRPBF CAD Model

Description

Product Overview: LT1609IGTRPBF

The LT1609IGTRPBF is a high-performance, low-power analog-to-digital converter (ADC) developed by Linear Technology, a renowned brand in the field of precision electronics. This ADC is designed to cater to a wide array of applications that require accurate and reliable digital representations of analog signals.

Featuring a 12-bit resolution, the LT1609IGTRPBF ensures fine granularity in the digital output, allowing for precise measurements and control in systems such as medical instrumentation, industrial control, and data acquisition systems. Its impressive sampling rate makes it an excellent choice for applications where the speed of conversion is critical, without compromising on accuracy.

Key Features:

  • Resolution: 12-bit, offering a balance between data size and precision.
  • Sampling Rate: High-speed performance to capture rapidly changing signals.
  • Power Efficiency: Low power consumption suitable for battery-operated devices.
  • Input Range: Flexible input range to accommodate various signal levels.
  • Package: Packaged in a compact form factor, making it ideal for space-constrained applications.
  • Interface: Easy-to-use digital interface for seamless integration with microcontrollers and digital systems.

The robust design of the LT1609IGTRPBF ensures that it delivers consistent performance even under harsh environmental conditions, which is a testament to Linear Technology's commitment to quality and reliability. The ADC is also designed with ease of use in mind, featuring a simple and intuitive interface that allows for quick setup and integration into existing systems.

Whether you are designing a sophisticated measurement system or looking to upgrade the performance of your current setup, the LT1609IGTRPBF from Linear Technology provides a solution that combines precision, speed, and efficiency. Its advanced features and reliable operation make it a valuable component in any precision analog-to-digital conversion application.

For engineers and designers looking for an ADC that stands out in terms of performance and reliability, the LT1609IGTRPBF is an excellent choice that will meet and exceed your system requirements.

You May Also Be Interested in

SMC Diode Solutions
Smc Union Tee, Brass
Need more? Email Us
ECAD model for KQBT10-00-X2
Hitachi, Ltd
Need more? Email Us
ECAD model for LTOBCPSX12000PPH
Samsung
Flash Card 32G-bytes Embedded Flash 5.1 eMMC LPDDR3 221-Pin FBGA
Need more? Email Us
ECAD model for KMQX60013A-B4190R9
Murata Electronics North America
Need more? Email Us
ECAD model for LDH33B502K
SMC Diode Solutions
Pneumatic Elbow Threaded-to-Tube Adapter, M5 x 0.8 Male, Push In 4 mm
Need more? Email Us
ECAD model for KSL04-M5
Mini-Circuits
LTCC LOW PASS FILTER, DC - 320 M / 440MHz Cut Off Low Pass Ceramic Filter 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $4.7689
ECAD model for LFCG-320+
Lattice Semiconductor Corporation
LFE2M70E-7FN900C-6I Lattice
Need more? Email Us
ECAD model for LFE2M70E7FN900C6I
STMicroelectronics
Need more? Email Us
ECAD model for LF355DT
Delta Electronics
Need more? Email Us
ECAD model for LF8200M

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention