EN
  • EN
  • DE

LFMH-C1C-0247

Part No LFMH-C1C-0247
Manufacturer Lumileds
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1069493-LFMH-C1C-0247
Categories OEM Parts(J-L)
Manufacturer Lumileds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LFMH-C1C-0247 CAD Model

Description

The LFMH-C1C-0247 is a high-power LED manufactured by Lumileds. This LED is designed for applications requiring high luminous flux, excellent color stability, and long operational life. It is part of Lumileds' extensive portfolio of lighting solutions, known for their performance and reliability. The LFMH-C1C-0247 utilizes advanced chip technology and packaging to deliver superior performance compared to traditional lighting sources.

Applications:

  • Automotive Lighting: Including headlights, taillights, and daytime running lights.
  • Street Lighting: Providing efficient and reliable illumination for roadways and public areas.
  • High Bay Lighting: Used in warehouses, factories, and other large indoor spaces.
  • Horticultural Lighting: Supporting plant growth in greenhouses and vertical farms.
  • Architectural Lighting: Accentuate building features and create dynamic lighting effects.

Features:

  • High Luminous Flux: Delivers significant light output for demanding applications.
  • Excellent Color Stability: Maintains consistent color performance over time and temperature variations.
  • Long Operational Life: Designed for extended use, reducing maintenance and replacement costs.
  • Robust Package Design: Withstands harsh environmental conditions, ensuring reliable operation.
  • Low Thermal Resistance: Efficiently dissipates heat, enhancing performance and longevity.

Benefits:

  • Energy Efficiency: Reduces energy consumption compared to traditional lighting technologies.
  • Improved Visibility: Enhances safety and productivity in various applications.
  • Reduced Maintenance Costs: Long operational life minimizes the need for frequent replacements.
  • Design Flexibility: Enables innovative lighting solutions with compact and versatile form factor.
  • Environmentally Friendly: Contributes to sustainability efforts by reducing energy waste.

Additional Details:

The LFMH-C1C-0247 LED typically operates at a specific forward current and voltage, which should be carefully considered during the design of the lighting system. The spectral characteristics, including dominant wavelength and color rendering index (CRI), are also crucial for achieving desired lighting effects. The LED's thermal management is essential for maintaining optimal performance and preventing premature degradation. Detailed specifications can be found in the Lumileds product datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess