EN
  • EN
  • DE

KMA3D6N20SA-RTK/P

Part No KMA3D6N20SA-RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067597-KMA3D6N20SA-RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KMA3D6N20SA-RTK/P CAD Model

Description

The KMA3D6N20SA-RTK/P is a MOSFET manufactured by KEC. This component is engineered for efficient power switching and control in a variety of electronic applications. Its design focuses on minimizing power losses and providing reliable performance under various operating conditions.

Applications

  • Synchronous Rectification: Used in power supplies to improve efficiency.
  • DC-DC Converters: Employed in converting DC voltage levels in various electronic devices.
  • Motor Control: Utilized in controlling the speed and torque of motors.
  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management in Portable Devices: Implemented in battery-powered devices for efficient power distribution.

Features

  • Low On-Resistance: Reduces power dissipation and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Surface Mount Package: Allows for automated assembly and compact design.
  • Optimized Gate Charge: Reduces switching losses and improves efficiency.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Improved Power Efficiency: Reduces energy consumption and heat generation.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Enhanced Reliability: Provides stable performance in various operating conditions.
  • Simplified Circuit Design: Reduces the need for external components, saving cost and space.
  • Environmentally Friendly: Complies with RoHS standards, minimizing environmental impact.

Specifications

While the exact specifications may vary based on datasheet revisions, typical parameters include Drain-Source Voltage (Vds), Gate-Source Voltage (Vgs), Continuous Drain Current (Id), and On-Resistance (RDS(on)). The device is typically housed in a surface-mount package suitable for automated assembly. Consult the manufacturer's datasheet for precise values.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess