EN
  • EN
  • DE

M74LS133P

Part No M74LS133P
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074441-M74LS133P
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS133P CAD Model

Description

The M74LS133P is a 13-input NAND gate manufactured by Mitsubishi. It is part of the 74LS series of logic gates, utilizing low-power Schottky TTL (Transistor-Transistor Logic) technology. This device is designed to perform a NAND operation on thirteen input signals. The output is low only when all thirteen inputs are high; otherwise, the output is high.

Applications

  • Logic Control Circuits: Implementing complex logic functions in digital systems.
  • Address Decoding: Decoding memory addresses in computer systems.
  • Data Selection: Selecting data from multiple sources based on input conditions.
  • Code Conversion: Converting binary codes to other forms.
  • Signal Monitoring: Monitoring multiple input signals to detect specific conditions.

Features

  • 13-Input NAND Gate: Performs a NAND operation on thirteen input signals.
  • Low-Power Schottky TTL: Operates with low power consumption.
  • Wide Operating Voltage Range: Typically operates from 4.75V to 5.25V.
  • High Fan-Out Capability: Can drive multiple logic gates.
  • Fast Propagation Delay: Provides quick response to input changes.

Benefits

  • Complex Logic Implementation: Enables the implementation of complex logic functions with a single gate.
  • Low Power Consumption: Ideal for energy-sensitive applications.
  • High Performance: Provides fast and reliable operation.
  • Easy to Use: Standard TTL logic makes it easy to integrate into existing circuits.
  • Space-Saving: Reduces component count compared to using multiple smaller gates.

Additional Details

The M74LS133P comes in a DIP-16 (Dual In-line Package) package. It operates at standard TTL logic levels. The output goes low only when all thirteen inputs are high. The operating temperature range is typically 0°C to +70°C. The 'LS' designation indicates a low-power Schottky logic family. The device can be used in various digital systems requiring a multi-input NAND function.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess