The LT1610CMS8 is a compact, high-efficiency, step-up DC/DC converter designed and manufactured by Linear Technology. This versatile component is ideal for applications requiring a small footprint and efficient power conversion. With its ability to generate higher output voltages from a lower voltage input, the LT1610CMS8 is perfectly suited for portable devices, where extending battery life is paramount.
Key Features:
- Wide Input Voltage Range: The device can operate from an input voltage as low as 1.1V, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications.
- High Switching Frequency: With a 1.4MHz fixed switching frequency, the LT1610CMS8 allows the use of small, low-cost capacitors and inductors, reducing the overall solution footprint.
- Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing flexibility for a variety of output requirements.
- Low Quiescent Current: Its low quiescent current helps in preserving battery life, which is crucial for portable applications.
- High Efficiency: The device features efficiencies up to 96%, ensuring minimal heat generation and longer system run times.
- Simple External Components: Requires only a single inductor, a diode, and two capacitors for a complete high-efficiency design.
- MSOP-8 Package: Offered in a thermally enhanced MSOP-8 package, the LT1610CMS8 provides a compact solution for space-constrained applications.
Applications:
- Portable Electronics
- GPS Devices
- Medical Devices
- Wireless Transmitters
- Handheld Instruments
The LT1610CMS8 from Linear Technology is a testament to the company's commitment to high-performance power management solutions. Its ability to deliver a high output with excellent efficiency, while maintaining a small package size, makes it a top choice for designers looking to maximize the performance of their portable and battery-powered systems.