Products specifications

Manufacturer Linear Technology
Win Source Part Number 1205947-LT1615ES5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1615ES5 CAD Model

Description

Product Overview: LT1615ES5 - Step-Up DC/DC Converter

The LT1615ES5 from Linear Technology is a compact, high-efficiency, step-up DC/DC converter that is a perfect solution for portable applications where small size and low power consumption are critical. This converter is part of Linear Technology's range of power management integrated circuits designed to provide reliable power conversion in various electronic devices.

Key Features:

  • Versatile Input Voltage: The LT1615ES5 operates from an input voltage range of 1.2V to 15V, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to as high as the 34V maximum, providing flexibility for various design requirements.
  • High Efficiency: With efficiencies up to 96%, this converter ensures minimal power loss during operation, extending battery life in portable devices.
  • Low Quiescent Current: The quiescent current is a mere 20µA, which is ideal for battery-operated equipment where power conservation is paramount.
  • Compact SOT-23 Packaging: The device comes in a tiny 5-lead SOT-23 package, which is optimal for space-constrained applications.

Applications:

  • Portable Electronics
  • Medical Devices
  • Wireless Communications
  • GPS Devices
  • Handheld Instruments

The LT1615ES5 is designed with an internal 36V, 0.5A switch, which allows for a small inductor and capacitors, reducing the overall footprint of the power supply design. Additionally, it features a shutdown mode that reduces the supply current to less than 1µA, further conserving battery life during periods of inactivity.

For designers looking for a power-efficient, space-saving step-up converter, the LT1615ES5 from Linear Technology offers a robust and reliable solution that meets the demands of modern portable electronics.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7968 $52.7648
26+ $3.9358 $102.3308
40+ $3.8128 $152.5120
55+ $3.6898 $202.9390
71+ $3.5668 $253.2428
94+ $3.1979 $300.6026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,888 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention