EN
  • EN
  • DE

BAT43

Part No BAT43
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA DO35 / Rectifier Diode Small Signal Schottky 30V 0.2A 5ns 2-Pin DO-35 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 256380
Standard Package 1
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 200mA
Speed Small Signal =< 200mA (Io) Any Speed
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 500nA @ 25V
Capacitance @ Vr F 7pF @ 1V 1MHz
Mounting Style Through Hole
Package DO-204AH DO-35 Axial
Manufacturer Device Package DO-35
Operating Temperature - Junction -65°C ~ 125°C
Catalog Schottky Diode
Kits 497-8006A-KIT - KIT SCHOTTKY DIODE 9VALUES 5EA
Win Source Part Number 038705-BAT43
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BAT43
Introduction Date August 19, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BAT43 CAD Model

Description

The BAT43 is a small signal Schottky diode highly appreciated for its low forward voltage drop and fast switching capabilities, making it a suitable choice for a wide range of applications. Manufactured by STMicroelectronics, a global semiconductor leader, the BAT43 diode offers excellent performance in a compact, DO-35 package.

Key Features

  • Low Forward Voltage Drop: The BAT43 provides a very low forward voltage drop, typically around 0.38V at 15mA, which enhances energy efficiency in circuits where power loss is critical.
  • Fast Switching Speed: With its fast switching action, this diode is ideal for high-frequency applications, ensuring minimal losses during state changes.
  • Reverse Leakage Current: It has a low reverse leakage current, which is a significant parameter in battery-powered devices, contributing to longer battery life and reliability.
  • High Reliability: STMicroelectronics' commitment to quality ensures that the BAT43 diode provides stable and reliable performance even under varying environmental conditions.
  • Surface Mount and Through-Hole Versions: Available in both surface mount (SOD-123, SOD-323) and through-hole (DO-35) packages, the BAT43 can be used in a variety of PCB designs.

Applications

The versatility of the BAT43 makes it an excellent choice for numerous electronic applications, including:

  • Power supply rectification
  • Energy harvesting systems
  • Protection circuits
  • Switching power supplies
  • High-frequency inverters
  • Signal demodulation

Technical Specifications

Parameter Value
Package DO-35
Peak Repetitive Reverse Voltage 30 V
Forward Continuous Current 200 mA
Power Dissipation 500 mW

The BAT43 is a testament to STMicroelectronics' dedication to providing components that push the boundaries of efficiency and compactness. Its robust design, coupled with its electrical characteristics, make it a top choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.8316
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess