EN
  • EN
  • DE

LT1616ES6

Part No LT1616ES6
Manufacturer Linear Technology
Description 600mA, 1.4MHz Step-Down Switching Regulator in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205951-LT1616ES6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1616ES6 CAD Model

Description

Product Overview: LT1616ES6 from Linear Technology

The LT1616ES6 is a compact, high-efficiency, step-down DC/DC converter from Linear Technology, a company known for its high-performance analog integrated circuits. This device is particularly well-suited for applications requiring a small footprint and efficient power conversion, such as in portable devices, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The LT1616ES6 is capable of converting input voltages as high as 16V down to lower output voltages with a high efficiency rate, which can exceed 90% in certain applications. This efficiency helps to minimize heat generation and extend battery life in portable applications.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to V<sub>IN with an external voltage divider, providing flexibility for various design requirements.
  • Low Quiescent Current: The quiescent current is a mere 20µA, making the LT1616ES6 an excellent choice for battery-powered applications where power conservation is critical.
  • High Switching Frequency: With a 1.4MHz fixed switching frequency, the LT1616ES6 allows for the use of small, low-cost capacitors and inductors, reducing the overall size and cost of the power supply design.
  • Current Mode Operation: This feature provides excellent line and load transient response, which is essential for maintaining a stable output voltage during rapid changes in load.

Package and Reliability

The LT1616ES6 comes in a tiny 6-lead SOT-23 package, which is ideal for space-constrained applications. The device operates over a wide temperature range, ensuring reliable performance in various environments. Linear Technology's commitment to quality means that the LT1616ES6 is designed to meet the highest reliability standards, providing confidence in its long-term operation.

Applications

  • Portable Electronics
  • Automotive Power Systems
  • Industrial Instrumentation
  • Wireless and DSL Modems
  • Distributed Power Systems

In summary, the LT1616ES6 is a versatile and efficient solution for designers who require a compact power supply with adjustable output voltage and high efficiency. Its low quiescent current and high switching frequency make it an excellent choice for a wide range of applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2076 $51.3216
34+ $3.0046 $102.1564
52+ $2.9031 $150.9612
75+ $2.7000 $202.5000
97+ $2.5985 $252.0545
121+ $2.4970 $302.1370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess