EN
  • EN
  • DE

LT1618EDD

Part No LT1618EDD
Manufacturer Linear Technology
Description Conv DC-DC 1.6V to 18V Step Up Single-Out 1.263V to 36V 10-Pin DFN EP / Constant-Current/Constant-Voltage 1.4MHz Step-Up DC/DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205954-LT1618EDD
Manufacturer Homepage www.linear.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1618
Introduction Date August 13, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LT1618EDD CAD Model

Description

Linear Technology's LT1618EDD Step-Up DC/DC Converter

The LT1618EDD is a compact, high-performance step-up DC/DC converter from Linear Technology, designed to meet the demands of a wide array of power supply applications. This efficient device is capable of driving up to 1.4A of output current from a single-cell Lithium-Ion battery, despite its small form factor, making it an ideal solution for portable applications.

At the heart of the LT1618EDD lies a 1.4MHz fixed frequency PWM architecture, which facilitates the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design. The high switching frequency also enables fast transient response, ensuring stable operation even under dynamic load conditions.

This versatile converter features a wide input voltage range from 1.8V to 18V, making it compatible with a variety of power sources, from single-cell batteries to multi-cell battery stacks and wall adapters. The output voltage is adjustable from 1.25V to the limit set by the maximum duty cycle, providing flexibility to power a broad range of devices.

The LT1618EDD incorporates several protection features to ensure reliable operation. These include soft-start capability, which limits inrush current during startup, and a current limit function that protects the device against overcurrent conditions. Additionally, thermal shutdown protection is integrated to prevent overheating, thereby safeguarding the converter and the overall system.

One of the key benefits of the LT1618EDD is its low quiescent current, which is crucial for battery-powered applications where extending battery life is of paramount importance. The device also supports a shutdown mode, reducing the supply current to less than 1µA, further enhancing its suitability for power-sensitive applications.

Packaged in a low-profile (0.75mm) 10-lead DFN (3mm × 3mm) package, the LT1618EDD is designed for space-constrained applications, offering a minimal footprint solution without compromising on performance. Whether it's for handheld devices, GPS units, or portable media players, the LT1618EDD is an excellent choice for designers seeking a compact, efficient, and versatile step-up converter.

For detailed technical specifications, application notes, and support documentation, designers are encouraged to visit Linear Technology's website or contact their technical support team.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4422 $52.0954
17+ $6.1064 $103.8088
26+ $5.9156 $153.8056
35+ $5.7247 $200.3645
46+ $5.5339 $254.5594
61+ $4.9614 $302.6454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess