The LT1618EMS is a highly versatile, compact, and efficient step-up DC/DC converter from Linear Technology, designed to cater to a wide range of applications requiring voltage boost functionality. This cutting-edge component is specifically engineered to provide a constant-current/constant-voltage output, making it an ideal solution for battery chargers, LED drivers, and other similar devices where precise power delivery is crucial.
Key Features
- Adjustable Output Voltage: The LT1618EMS offers an adjustable output voltage up to 34V, providing flexibility for various design requirements.
- Constant-Current and Constant-Voltage Modes: It operates seamlessly in both constant-current and constant-voltage modes, ensuring optimal performance for charging and power delivery applications.
- High Efficiency: With its internal 1.4A switch, the LT1618EMS can deliver efficiencies up to 90%, minimizing energy loss and heat generation.
- Wide Input Voltage Range: The device accepts an input voltage range from 1.8V to 18V, accommodating a broad spectrum of power sources.
- Soft-Start Capability: The soft-start feature limits inrush current during startup, providing protection to both the converter and the load.
- Compact MSOP-10 Package: Housed in a small MSOP-10 package, the LT1618EMS saves valuable board space and is suitable for space-constrained applications.
Applications
The LT1618EMS is highly adaptable and can be used in a variety of applications, including:
- Portable and handheld devices
- LED backlighting for LCD displays
- LED-based decorative and architectural lighting
- Battery-powered equipment
- USB-powered gadgets
Technical Specifications
Parameter
Value
Minimum Input Voltage
1.8V
Maximum Input Voltage
18V
Maximum Output Voltage
34V
Switch Current Limit
1.4A (Internal)
Operating Frequency
1.6MHz
Package Type
MSOP-10
With its robust feature set and high-performance capabilities, the LT1618EMS from Linear Technology stands out as a superior choice for designers looking to implement a reliable and efficient step-up conversion in their electronic products.