EN
  • EN
  • DE

LT1619

Part No LT1619
Manufacturer Linear Technology
Description Low Voltage Current Mode PWM Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205956-LT1619
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1619 CAD Model

Description

The LT1619 from Linear Technology is a compact, feature-rich current mode pulse width modulation (PWM) controller designed for efficient power conversion in a variety of applications. This versatile component is particularly well-suited for step-down, step-up, and inverting DC/DC converters, making it an ideal choice for designers looking to optimize power management in their electronic projects.

Key Features:

  • Wide Input Voltage Range: The LT1619 operates over a wide input voltage range, accommodating various power sources and ensuring compatibility with a broad array of input voltages.
  • High Switching Frequency: With the ability to support up to 2.5MHz switching frequency, the LT1619 allows for the use of smaller external components, thus reducing the overall solution footprint and improving response times.
  • Current Mode Control: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting which enhances the protection of the device and the overall system.
  • Low Quiescent Current: The LT1619 features a low quiescent current, making it suitable for battery-powered applications where power efficiency is crucial.
  • Soft-Start Function: The built-in soft-start function minimizes inrush current during startup, thereby reducing stress on the power supply and increasing system reliability.

Applications:

  • Portable Devices
  • Telecommunications
  • Automotive Systems
  • Power Supplies
  • Battery-Operated Equipment

The LT1619 integrates several protective features such as thermal shutdown, overvoltage protection, and undervoltage lockout, ensuring that the device operates within safe parameters. Its small form factor, typically available in an 8-pin MSOP package, allows for compact circuit designs without sacrificing performance. Whether you're developing power supplies for portable devices, automotive electronics, or telecommunications equipment, the LT1619 offers a robust solution for your PWM control needs.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess