Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205957-LT1619EMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1619EMS8 CAD Model

Description

The LT1619EMS8 is a compact, high-efficiency, step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications. This versatile component is housed in an MSOP-8 package, making it an excellent choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LT1619EMS8 operates from an input voltage range of 1.1V to 15V, making it suitable for single-cell Li-Ion batteries as well as other standard power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V to a maximum of 34V, providing flexibility for various output requirements.
  • High Efficiency: With up to 96% conversion efficiency, this step-up converter ensures minimal power loss and is ideal for battery-powered devices.
  • Low Quiescent Current: The device features a low quiescent current of 120µA, which helps to maximize battery life in portable applications.
  • Soft-Start Function: The built-in soft-start function limits inrush current during startup, contributing to the reliability and longevity of the converter.
  • Stable with Low ESR Capacitors: The LT1619EMS8 remains stable with low ESR ceramic capacitors, which reduces the size and cost of the external components required.

Applications

  • Portable Electronics
  • GPS Devices
  • Digital Cameras
  • Medical Instruments
  • Wireless Transmitters
  • Small LCD Displays

Technical Specifications

Parameter Value Package Type MSOP-8 Input Voltage (min) 1.1V Input Voltage (max) 15V Output Voltage (min) 1.25V Output Voltage (max) 34V Switching Frequency 1.4MHz Efficiency (max) 96% Quiescent Current 120µA

The LT1619EMS8 is a robust and efficient solution for boosting voltage in your next design project, providing excellent performance in a small package.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €11.0497 €55.2483
12+ €9.0665 €108.7976
18+ €8.7831 €158.0966
24+ €8.4998 €203.9956
31+ €8.2165 €254.7112
42+ €7.3664 €309.3895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,755 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention