Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type SPI
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 12 b
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2°C)
Testing Conditions -25°C to 85°C (-40°C to 125°C)
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 081555-TMP121AIDBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics, Power Management, Thermal Management
Ultra Librarian 3D Model Ultra Librarian TMP121AIDBVR CAD Model

Description

Product Overview: TMP121AIDBVR

The TMP121AIDBVR is a precision temperature sensor from Texas Instruments (TI), designed to offer both high accuracy and low power consumption for a wide range of applications. This sensor is a part of TI's extensive portfolio of temperature sensing solutions, which are engineered to provide reliable and efficient temperature measurements.

Key Features

  • Accuracy: The TMP121AIDBVR boasts a high degree of accuracy, with a typical error margin of ±0.5°C in the range of -40°C to +125°C. This precision ensures that it can be used in applications requiring stringent temperature control and monitoring.
  • Digital Output: This sensor provides a 13-bit digital temperature output, which allows for easy interfacing with microcontrollers and other digital systems without the need for analog-to-digital conversion.
  • Low Power Consumption: Designed for energy-sensitive applications, the TMP121AIDBVR operates with a low quiescent current, making it ideal for battery-powered devices and portable equipment.
  • Supply Voltage: It operates over a wide supply voltage range from 2.7V to 5.5V, providing versatility in various system designs.
  • Small Form Factor: The device is available in a compact SOT-23 package, which is beneficial for space-constrained applications.

Applications

The TMP121AIDBVR is suitable for a diverse set of applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Telecommunications equipment
  • Medical devices
  • Consumer electronics

Why Choose TMP121AIDBVR?

Choosing the TMP121AIDBVR for your temperature sensing needs means selecting a sensor that offers a balance of performance, power efficiency, and integration ease. Its digital interface minimizes the complexity of system design, while its high accuracy and low power consumption ensure reliable operation in a multitude of applications. Whether you're developing sophisticated industrial systems or compact consumer devices, the TMP121AIDBVR from Texas Instruments is an excellent choice for precise temperature measurement.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -55C-120C 8SOIC
Lowest to €8.8805
ECAD model for DS1722S
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to €12.5659
ECAD model for MAX7502MSA+
Microchip Technology
SENSOR DIGITAL -55C-125C 8SOIC
Lowest to €1.3044
ECAD model for AT30TS750A-SS8M-B
ON Semiconductor
TEMP SENSOR ANALOG / Temperature Sensor
Lowest to €2.6161
ECAD model for MAX6502UKP095-T
NXP / Nexperia
Board Mount Temperature Sensors I2C LOCAL +/- 2OC TS
Lowest to €0.5213
ECAD model for LM75AD,118
Microchip Technology
SENSOR DIGITAL -40C-125C 10MSOP
Need more? Email Us
ECAD model for EMC1404-2-AIZL-TR
National Semiconductor (TI)
ANALOG VOLTAGE OUTPUT SENSOR
Need more? Email Us
ECAD model for LM34H
Texas Instruments
SENSOR TEMP I2C/SMBUS 8DSBGA / Temp Sensor Analog Serial (2-Wire, I2C, SMBus) 8-Pin DSBGA T/R
Need more? Email Us
ECAD model for TMP007AIYZFR
Maxim Integrated
7-CHANNEL PRECISION REMOTE-DIODE
Need more? Email Us
ECAD model for MAX6698UE34

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.6003 €48.0076
70+ €1.3130 €91.9115
110+ €1.2720 €139.9173
150+ €1.2309 €184.6394
195+ €1.1900 €232.0450
260+ €1.0668 €277.3773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,190 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention