EN
  • EN
  • DE

LT1619ES8#TR

Part No LT1619ES8#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828497-LT1619ES8#TR
Ultra Librarian 3D Model Ultra Librarian LT1619ES8#TR CAD Model

Description

Product Overview: LT1619ES8#TR

The LT1619ES8#TR is a high-performance, current mode PWM controller from Linear Technology, designed to simplify the implementation of a wide range of power conversion applications. This compact and efficient device is housed in an SO-8 package, making it ideal for space-constrained environments.

Key Features

  • Wide Input Voltage Range: The LT1619ES8#TR operates over a broad input voltage range, accommodating various power sources and enabling versatile usage in different circuit designs.
  • High Switching Frequency: With a switching frequency up to 2.5MHz, this controller allows for smaller external components, reducing the overall size and cost of the power supply.
  • Current Mode Operation: The device's current mode control provides fast transient response and excellent loop stability, ensuring reliable performance under varying load conditions.
  • Low Start-Up Current: The LT1619ES8#TR features a low start-up current, which is crucial for battery-powered applications where power conservation is essential.
  • Soft-Start Function: The built-in soft-start function minimizes inrush current during startup, protecting the components from stress and extending the product's lifespan.
  • Thermal Protection: The controller includes thermal shutdown protection, safeguarding the device against over-temperature conditions.

Applications

The versatility of the LT1619ES8#TR makes it suitable for a variety of applications, including:

  • DC/DC Converters
  • Battery Chargers
  • Telecom Power Supplies
  • Portable Devices
  • Step-Down, Step-Up, and Inverting Converters

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1619ES8#TR is no exception. Its robust design ensures reliable operation even in harsh industrial environments. The device's temperature range, packaging, and high switching frequency make it a versatile choice for designers looking to optimize their power management solutions.

Conclusion

In summary, the LT1619ES8#TR PWM controller from Linear Technology is an efficient, high-frequency, current mode controller that is perfect for a wide array of power applications. Its compact SO-8 package, combined with a feature-rich design, makes it an excellent choice for engineers seeking a reliable and space-saving power management solution.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0982 $56.7856
18+ $5.8242 $104.8356
27+ $5.6422 $152.3394
37+ $5.4602 $202.0274
48+ $5.2782 $253.3536
64+ $4.7322 $302.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,448 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess