EN
  • EN
  • DE

LT1630CS8#TRPBF

Part No LT1630CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 30MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 30MHz
Current - Input Bias 550nA
Voltage - Input Offset 220μV
Operating Supply Current 4.1mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 36 V, ±1.35 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1058502-LT1630CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1630CS8#TRPBF CAD Model

Description

Product Overview: LT1630CS8#TRPBF

The LT1630CS8#TRPBF is a high-performance, dual operational amplifier (op-amp) produced by Linear Technology, which is renowned for its precision electronic components. This particular op-amp is designed to offer a blend of features that make it suitable for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • High Speed: The LT1630CS8#TRPBF boasts a high slew rate and gain-bandwidth product, enabling it to handle fast signals and high-frequency applications with ease.
  • Low Distortion: With its low total harmonic distortion (THD), this op-amp ensures signal fidelity, making it ideal for audio and other precision signal processing tasks.
  • Rail-to-Rail Output: The device can swing its output voltage from the negative supply rail to the positive supply rail, maximizing the dynamic range in single-supply operations.
  • Single or Dual Supply Operation: It can be powered by a single supply voltage or a dual supply configuration, offering flexibility in various circuit designs.
  • Wide Supply Range: The op-amp operates over a wide supply voltage range, accommodating different levels of system power supplies.
  • Low Power Consumption: It is designed to offer a balance between speed and power efficiency, minimizing power usage without sacrificing performance.

Applications

The LT1630CS8#TRPBF is versatile and can be used in a multitude of applications. Its precision and speed make it suitable for:

  • Analog filters
  • Data acquisition systems
  • Active filters and integrators
  • Fast amplifiers in control systems
  • Signal conditioning and buffering
  • Audio processing
  • Driving ADCs (Analog-to-Digital Converters)

Package and Quality

The LT1630CS8#TRPBF is housed in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It is also available in tape and reel packaging (denoted by the TRPBF suffix), facilitating easy integration into automated manufacturing processes. Linear Technology ensures that their products meet high-quality standards, and this op-amp is no exception, offering reliable performance even in demanding environments.

With its robust feature set, the LT1630CS8#TRPBF from Linear Technology stands as an excellent choice for designers seeking a high-performance dual op-amp that can deliver precision, speed, and versatility across a broad array of applications.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1045 $60.5225
11+ $9.9319 $109.2509
16+ $9.6216 $153.9456
22+ $9.3112 $204.8464
28+ $9.0008 $252.0224
38+ $8.0697 $306.6486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,644 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess