EN
  • EN
  • DE

LT1636CMS8#TRPBF

Part No LT1636CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 220KHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.075 V/μs
Gain Bandwidth Product (GBP) 220kHz
Current - Input Bias 4nA
Voltage - Input Offset 100μV
Operating Supply Current 50μA
Channel Output Current 30mA
Supply Voltage - Operating 2.7 V to 44 V, ±1.35 V to 22 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 116190-LT1636CMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1636CMS8#TRPBF CAD Model

Description

LT1636CMS8#TRPBF - Low Power, Rail-to-Rail Output, 500kHz Op Amp

The LT1636CMS8#TRPBF is a high-performance operational amplifier (op amp) from Linear Technology, renowned for its low power consumption and rail-to-rail output swing capabilities. This op amp is designed to operate with a single or dual supply range from 2.7V to 36V, making it a versatile choice for a wide array of applications, including battery-powered devices, portable equipment, and industrial control systems.

With a quiescent current of only 20µA, the LT1636CMS8#TRPBF is optimized for power-sensitive applications. Despite its low power consumption, it does not compromise on speed, boasting a gain-bandwidth product of 500kHz. This makes it suitable for low-frequency signal conditioning, active filters, and low-speed analog-to-digital converter (ADC) drivers.

The rail-to-rail output stage of the LT1636CMS8#TRPBF allows the output to swing within millivolts of the supply rails, ensuring maximum dynamic range in single-supply operations. This feature is particularly beneficial in applications where the full range of the power supply is needed for the analog signal, such as in data acquisition systems or audio processing.

Furthermore, the LT1636CMS8#TRPBF offers excellent input characteristics, with an input offset voltage of just 800µV and input bias currents of 20nA, ensuring high accuracy in precision applications. Its CMOS technology also provides high input impedance, making it an ideal choice for sensor interfaces and buffer amplifiers.

The device comes in a small MSOP-8 package, which is perfect for space-constrained applications. The part number suffix TRPBF indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, and is lead-free (Pb-free), complying with RoHS standards.

In summary, the LT1636CMS8#TRPBF from Linear Technology is a highly efficient, rail-to-rail output op amp that offers low power operation, wide supply voltage range, and precision characteristics, all packed in a compact MSOP-8 package. It is an excellent choice for designers looking to optimize power and space in their next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0752 $56.3008
9+ $11.5489 $103.9401
14+ $11.1880 $156.6320
19+ $10.8271 $205.7149
24+ $10.4662 $251.1888
32+ $9.3835 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess