EN
  • EN
  • DE

LMP7731MA/NOPB

Part No LMP7731MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 22MHZ RRO 8SOIC / Op Amp Single Low Noise Amplifier R-R I/O 5.5V 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP, PowerWise
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2.4 V/μs
GBP - Gain Bandwidth Product 22MHz
Current - Input Bias 14nA
Voltage - Input Offset 6μV
Operating Supply Current 2.5mA
Output Current per Channel 49mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 779514-LMP7731MA/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LMP7731
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LMP7731MA/NOPB CAD Model

Description

Product Overview: LMP7731MA/NOPB

The LMP7731MA/NOPB is a high-precision operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of TI's LMP™ precision amplifier family, which is known for its low noise, high output drive, and low input bias current. The LMP7731MA/NOPB is an ideal choice for applications that require accurate signal amplification with minimal distortion.

Key Features

  • Precision Performance: The LMP7731MA/NOPB offers outstanding DC precision with a low offset voltage of 0.2 mV and a low offset voltage drift of 2 µV/°C, ensuring stable performance over a wide temperature range.
  • Low Noise: With a low voltage noise density of 5.8 nV/√Hz at 1 kHz, this op-amp is perfect for sensitive applications such as medical instrumentation and audio processing where maintaining signal integrity is critical.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads while maintaining a high slew rate of 10 V/µs, making it suitable for fast signal processing applications.
  • Wide Supply Range: The LMP7731MA/NOPB operates with a wide supply voltage range from 2.7V to 12V, providing flexibility in various circuit designs and compatibility with both single and dual supply operations.
  • Extended Temperature Range: This op-amp is designed to perform reliably in a broad range of environmental conditions, with an operating temperature range from -40°C to 125°C.

Applications

The LMP7731MA/NOPB is versatile and can be used in a multitude of applications, including:

  • Precision instrumentation
  • Active filters
  • Data acquisition systems
  • Professional audio equipment
  • Medical instrumentation
  • Analog signal conditioning

Package and Quality

The LMP7731MA/NOPB comes in an 8-pin SOIC package, which is a surface-mountable design that saves space on printed circuit boards. Texas Instruments ensures high-quality standards, and this product is available in a lead-free, RoHS-compliant package, denoted by the NOPB (No Lead (Pb)) suffix.

With its precision specifications and robust design, the LMP7731MA/NOPB from Texas Instruments is a reliable choice for engineers and designers looking to enhance the performance of their high-fidelity systems and precision applications.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Rochester Electronics
IC GP OPAMP 4 CIRCUIT 16LFCSP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16SSOP
Lowest to $7.2762
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9066 $57.1980
65+ $1.5644 $101.6860
100+ $1.5156 $151.5600
140+ $1.4667 $205.3380
180+ $1.4178 $255.2040
240+ $1.2711 $305.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess