EN
  • EN
  • DE

LT1637CDD#TRPBF

Part No LT1637CDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.1MHZ RRO 8DFN / Op Amp Single Micropower Amplifier R-R I/O ±22V/44V Automotive 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Reel package
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 1.1MHz
Current - Input Bias 17nA
Voltage - Input Offset 125μV
Operating Supply Current 230μA
Output Current per Channel 31.7mA
Dual Supply Voltage (±) 2.7 V ~ 44 V, ±1.35 V ~ 22 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780587-LT1637CDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1637
Introduction Date January 28, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1637CDD#TRPBF CAD Model

Description

The LT1637CDD#TRPBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This op-amp is part of Linear Technology's LT1637 product series, which is known for its low noise and high-speed characteristics, making it an excellent choice for a broad range of applications.

Key Features

  • Low Noise Performance: The LT1637CDD#TRPBF boasts exceptionally low noise figures, ensuring a clean and precise signal amplification, which is critical for high-fidelity audio applications and sensitive instrumentation.
  • High Speed: With its fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes, making it suitable for video processing, data acquisition, and other applications requiring quick response times.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides maximum dynamic range, especially useful when operating with low supply voltages.
  • Single or Dual Supply Operation: It can operate from a single supply ranging from 2.7V to 36V or a dual supply of ±1.35V to ±18V, offering flexibility in various circuit configurations.
  • Low Power Consumption: The op-amp is designed for low power consumption without compromising performance, making it ideal for battery-powered devices and portable applications.

Applications

The LT1637CDD#TRPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • High-fidelity audio equipment
  • Active filters and signal conditioning
  • Data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment

Package and Quality

The LT1637CDD#TRPBF is packaged in a compact 8-lead DFN with a low thermal resistance, ensuring efficient heat dissipation during operation. The product is also available in tape and reel packaging (denoted by the #TRPBF suffix), which facilitates automated assembly processes for mass production. Linear Technology ensures that each op-amp meets stringent quality standards, providing reliable and consistent performance across various conditions.

Whether you're designing a sophisticated audio system, a precise measurement instrument, or any application that requires a high-quality operational amplifier, the LT1637CDD#TRPBF from Linear Technology is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8811 $56.4330
65+ $1.5435 $100.3275
105+ $1.4952 $156.9960
140+ $1.4470 $202.5800
180+ $1.3988 $251.7840
240+ $1.2541 $300.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,720 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess