Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206005-LT1638CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1638CS8 CAD Model

Description

Introducing the LT1638CS8 Operational Amplifier

The LT1638CS8 is a high-performance operational amplifier (op-amp) from Linear Technology, designed for a wide range of applications. This versatile component is well-suited for applications requiring low noise, high output drive, and a wide input common-mode voltage range.

Key Features of the LT1638CS8

  • Wide Input Common-Mode Range: The LT1638CS8 can handle input voltages from the negative supply rail to within 1.5V of the positive supply rail, making it ideal for single-supply operations and accommodating a broad range of input signals.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads, which is perfect for power-hungry applications or when driving capacitive loads.
  • Low Noise Performance: With its low noise specifications, the LT1638CS8 ensures a clean and precise signal amplification, critical for high-fidelity audio applications and sensitive instrumentation.
  • Low Quiescent Current: The device offers excellent power efficiency due to its low quiescent current, making it suitable for battery-powered devices and portable applications.
  • Stable with Capacitive Loads: Stability with capacitive loads is a hallmark of this op-amp, ensuring reliable performance in a variety of circuit configurations.

Applications

The LT1638CS8 is versatile enough to fit into numerous electronic applications. It is particularly useful in:

  • Active filters
  • Photodiode amplifiers
  • Audio electronics
  • Data acquisition systems
  • Portable instrumentation
  • Signal conditioning blocks

Package Information

The LT1638CS8 comes in an 8-lead SOIC package, offering a compact footprint for designs where space is at a premium. Its industry-standard packaging ensures compatibility with a wide range of PCB layouts and easy integration into existing designs.

Conclusion

Linear Technology's LT1638CS8 operational amplifier is a reliable and flexible solution for designers who require a high-performance op-amp with a wide input range, low noise, and the ability to drive heavy loads. Whether for audio, instrumentation, or any other precision analog application, the LT1638CS8 is a solid choice for both new designs and upgrades to existing systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €34.6049 €69.2098
4+ €28.3937 €113.5750
5+ €27.5064 €137.5322
7+ €26.6191 €186.3339
9+ €25.7318 €231.5865
12+ €23.0699 €276.8390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,780 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention