EN
  • EN
  • DE

LT1633CS

Part No LT1633CS
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 45MHz, 45V/us, Dual/Quad Rail-to-Rail Input and Output Precision Op Amps | IC OPAMP GP 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 45V/μs
Gain Bandwidth Product 45MHz
Current - Input Bias 1.15μA
Voltage - Input Offset 500μV
Supply Current 4.6mA
Current - Output / Channel 70mA
Supply Voltage , Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number LT1633
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1205971-LT1633CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1633CS CAD Model

Description

The LT1633CS from Linear Technology is a high-performance quadruple operational amplifier (op amp) that features true rail-to-rail input and output characteristics. This versatile component is designed to cater to a wide array of applications, including driving A/D converters, buffering DAC outputs, and other high-performance audio and test equipment functionalities.

Key Features

  • Rail-to-Rail Input and Output: The LT1633CS can operate with input and output signals that extend to both supply rails, providing increased dynamic range in single or split supply operations.
  • High Output Drive: Capable of delivering a 50mA output current, this op amp is well-suited for driving heavy loads.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 36V, accommodating various application requirements.
  • Low Input Offset Voltage: The LT1633CS offers a low input offset voltage, which enhances the accuracy of signal amplification and processing.
  • Low Noise: With its low noise specifications, the LT1633CS is ideal for sensitive applications where signal integrity is paramount.
  • Stable with Capacitive Loads: This op amp is designed to be stable with capacitive loads, making it a reliable choice for a variety of buffer and filter designs.

Applications

The LT1633CS is a versatile component suitable for a range of applications, including:

  • Active Filters
  • Photodiode Amplifiers
  • Data Acquisition Systems
  • Test Equipment
  • Audio Electronics
  • Battery-Powered Systems
  • Signal Conditioning

Package and Quality

The LT1633CS is available in a 16-lead narrow SO package, ensuring compactness and ease of integration into space-constrained designs. Linear Technology ensures that their products meet high-quality standards, providing reliable and consistent performance across various conditions.

Whether you're designing a high-fidelity audio system or a precise data acquisition module, the LT1633CS offers the flexibility, reliability, and performance needed to meet the demands of your sophisticated electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8170 $71.2680
8+ $14.6188 $116.9504
13+ $14.1626 $184.1138
17+ $13.7052 $232.9884
22+ $13.2490 $291.4780
30+ $11.8780 $356.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess