EN
  • EN
  • DE

LT1725IGN#TRPBF

Part No LT1725IGN#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Output Phases 1
Supply Voltage 9.7V ~ 22V
Switching Frequency 90kHz ~ 115kHz
Duty Cycle (Maximum) 90%
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number LT1725
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 714959-LT1725IGN#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1725IGN#TRPBF CAD Model

Description

The LT1725IGN#TRPBF is a high-performance, isolated flyback controller with a power switch, meticulously engineered by Linear Technology to cater to the demanding requirements of precise DC/DC conversion applications. This sophisticated component is designed to simplify the design of an isolated power supply without the need for an optocoupler.

Key Features

  • Integrated 1A Power Switch: The LT1725IGN#TRPBF comes with a built-in 1A, 60V N-channel power MOSFET which enhances its efficiency and reliability, reducing the need for external components.
  • No Optocoupler Required: This device uses a novel regulation technique that eliminates the need for an optocoupler and associated compensation circuitry, which streamlines the design process and improves response times.
  • Wide Input Voltage Range: The controller operates over a broad input voltage range, making it suitable for a variety of input sources and ensuring versatility in application across different industries.
  • Programmable Soft-Start: The soft-start function is programmable, allowing for the gradual increase of the output voltage, which helps prevent inrush current at startup and provides a smoother power-up sequence.
  • Output Overvoltage Protection: It includes features to protect against overvoltage, ensuring the safety and longevity of the device and the system it powers.

Applications

The LT1725IGN#TRPBF is ideal for a variety of applications that require isolated power supplies. This includes but is not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment
  • Datacom Infrastructure
  • Automotive Electronics

Quality and Reliability

Linear Technology is renowned for its commitment to quality and the LT1725IGN#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most challenging conditions. With its advanced features and robust design, the LT1725IGN#TRPBF is an excellent choice for designers seeking a high-quality, isolated flyback controller.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess