Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206118-LT1763
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Consumer Electronics, Power Management, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LT1763 CAD Model

Description

The LT1763 series from Linear Technology represents a family of low dropout linear regulators (LDOs) that are designed to deliver high performance in noise-sensitive applications. These regulators are capable of providing up to 500mA of output current with a dropout voltage of 300mV at full load, making them an excellent choice for systems requiring a stable and clean power supply.

Key Features

  • Low Noise: With an output noise as low as 20µVRMS over a 10Hz to 100kHz bandwidth, the LT1763 series ensures a quiet power supply, which is ideal for precision instrumentation, data conversion, and RF applications.
  • Low Dropout Voltage: The ability to maintain regulation with minimal difference between the input and output voltage makes these regulators highly efficient, especially in battery-operated devices.
  • Adjustable Output: Users can set the output voltage from 1.22V to 20V with a single external resistor, offering flexibility across various applications.
  • Stable with Low ESR Output Capacitors: The LT1763 is stable with ceramic, tantalum, and aluminum electrolytic capacitors, providing design flexibility and reliability.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device and the system against abnormal operating conditions.

Applications

The LT1763 series is well-suited for a variety of applications where voltage regulation and low noise are critical. Some of these applications include:

  • Precision instrumentation
  • High-end audio equipment
  • Data conversion systems
  • Battery-powered devices
  • RF and wireless infrastructure

Package Options and Availability

The LT1763 LDOs are available in multiple package options, including the small footprint 8-lead SOIC and 8-lead PDIP packages. These regulators are designed for commercial, industrial, and military applications, where performance and reliability are of utmost importance. For detailed specifications, sample requests, and additional information, visit the official Linear Technology website or contact an authorized distributor.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention