EN
  • EN
  • DE

LT1765EFE#TR

Part No LT1765EFE#TR
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828508-LT1765EFE#TR
Ultra Librarian 3D Model Ultra Librarian LT1765EFE#TR CAD Model

Description

The LT1765EFE#TR from Linear Technology is a high-performance step-down DC/DC converter designed to deliver robust power management solutions for a wide array of applications. This versatile converter is capable of stepping down higher voltages to lower voltages with efficiency and reliability, making it an ideal choice for systems that require stable and precise voltage regulation.

Key Features:

  • Wide Input Voltage Range: Capable of handling input voltages from 3.1V to 25V, the LT1765EFE#TR is suitable for a variety of power sources, including multi-cell batteries and industrial supplies.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to VIN, allowing for a high degree of flexibility in power design.
  • High Efficiency: With its high efficiency, the converter ensures minimal heat generation and energy loss, making it an eco-friendly choice for power-sensitive designs.
  • Fast Transient Response: The device is engineered to provide a fast transient response, which is critical for maintaining voltage stability during rapid load changes.
  • Stable with Low ESR Capacitors: The LT1765EFE#TR remains stable with low ESR output capacitors, which reduces the size and cost of the capacitors needed.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring long-term reliability.

Applications:

  • Telecommunications
  • Portable Electronics
  • Industrial Equipment
  • Automotive Systems

The LT1765EFE#TR is available in a thermally enhanced TSSOP-16 package, which is designed for surface mount technology, providing ease of integration into PCB designs. Its compact form factor is particularly beneficial for space-constrained applications. With its robust feature set and flexible design, the LT1765EFE#TR is a prime choice for engineers looking for a reliable step-down converter that does not compromise on performance or efficiency.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess