EN
  • EN
  • DE

LT1769CGN

Part No LT1769CGN
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST I/V 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 28-SSOP
Win Source Part Number 072329-LT1769CGN
Ultra Librarian 3D Model Ultra Librarian LT1769CGN CAD Model

Description

The LT1769CGN is a high-performance, step-down switching regulator from Linear Technology, designed to offer efficient power conversion and robust features for a wide range of applications. This device is part of Linear Technology's extensive portfolio of power management solutions, known for their reliability and precision.

Key Features

  • Wide Input Voltage Range: The LT1769CGN operates with an input voltage range from 4V to 36V, making it versatile for various power supply conditions.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 1.21V to 20V, which allows for flexibility in design for multiple end-use scenarios.
  • High Efficiency: With its high efficiency, the LT1769CGN is suitable for battery-powered devices where power conservation is critical.
  • Fixed Frequency Operation: The device operates at a fixed frequency of 200kHz, which simplifies noise filtering and allows for predictable performance.
  • Thermal Protection: The LT1769CGN includes thermal shutdown protection to prevent damage from overheating.
  • Current Mode Control: The current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved safety and reliability.

Applications

The LT1769CGN is ideal for a variety of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Systems
  • Portable Devices
  • Industrial Power Supplies
  • Distributed Power Systems

Package and Quality

The regulator is packaged in a 16-pin narrow SSOP, which offers a compact footprint for space-constrained applications. Linear Technology ensures that each LT1769CGN meets rigorous quality and performance standards, providing reliable and consistent operation in your critical designs.

Conclusion

The LT1769CGN from Linear Technology is a versatile and efficient solution for your power management needs. Its wide input voltage range, adjustable output, and robust protection features make it an excellent choice for designers looking to optimize their power systems with a reliable and high-performance regulator.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess